Infineon Technologies AG Single FETs, MOSFETs IPU60R1K5CEAKMA2

Description
N-Channel 600V 3.1A (Tc) 49W (Tc) Through Hole PG-TO251-3
Request a Quote Datasheet
Description
N-Channel 600V 3.1A (Tc) 49W (Tc) Through Hole PG-TO251-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPU60R1K5CEAKMA2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPU60R1K5CEAKMA2-ND
Single FETs, MOSFETs IPU60R1K5CEAKMA2-ND
N-Channel 600V 3.1A (Tc) 49W (Tc) Through Hole PG-TO251-3

N-Channel 600V 3.1A (Tc) 49W (Tc) Through Hole PG-TO251-3

Buy Now Datasheet
OEM Souring - 1463500-IPU60R1K5CEAKMA2 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463500-IPU60R1K5CEA KMA2 Manufacturer: Infineon Technologies

Category: OEM Souring
Win Source Part Number: 1463500-IPU60R1K5CEAKMA2
Manufacturer: Infineon Technologies

Buy Now
MOSFETs - 2172585 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172585
MOSFETs 2172585
Infineon IPU60R1K5CEAKMA2 MOSFET

Infineon IPU60R1K5CEAKMA2 MOSFET

Supplier's Site
MOSFETs - 2172585P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172585P
MOSFETs 2172585P
Infineon IPU60R1K5CEAKMA2 MOSFET

Infineon IPU60R1K5CEAKMA2 MOSFET

Supplier's Site
MOSFETs - 2172584 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172584
MOSFETs 2172584
Infineon IPU60R1K5CEAKMA2 MOSFET

Infineon IPU60R1K5CEAKMA2 MOSFET

Supplier's Site
MOSFET N-CH 600V 3.1A TO-251-3 - 376-IPU60R1K5CEAKMA2 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 3.1A TO-251-3
376-IPU60R1K5CEAKMA2
MOSFET N-CH 600V 3.1A TO-251-3 376-IPU60R1K5CEAKMA2
MOSFET N-CH 600V 3.1A TO-251-3

MOSFET N-CH 600V 3.1A TO-251-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPU60R1K5CEAKMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPU60R1K5CEAKMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPU60R1K5CEAKMA2
MOSFET N-CH 600V 3.1A TO251-3

MOSFET N-CH 600V 3.1A TO251-3

Supplier's Site
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPU60R1K5CEAKMA2-ND 1463500-IPU60R1K5CEAKMA2 2172585 2172585P 376-IPU60R1K5CEAKMA2 IPU60R1K5CEAKMA2 IPU60R1K5CEAKMA2
Product Name Single FETs, MOSFETs OEM Souring MOSFETs MOSFETs MOSFET N-CH 600V 3.1A TO-251-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3 Ipak (to-251) IPAK TO-251-3 Short Leads, IPak, TO-251AA
Transistor Technology / Material SILICON
MOSFET Operating Mode Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
IGBTs - 2156614 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247
View Details
7 suppliers