Manufacturer: Infineon Technologies
Win Source Part Number: 1186458-IPT059N15N3
Family Name: IPT059N15N3
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): FDBL86210-F085; FDBL0630N150 ;
Introduction Date: May 13, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Trans MOSFET N-CH 150V 155A 9-Pin(8+Tab) HSOF T/R Product overview: IPT059N15N3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 155A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 155A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT059N15N3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1186458-IPT059N15N3 | 278-IPT059N15N3 | IPT059N15N3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPT059N15N3 | 150V 155A MOSFET Transistor | MOSFET |
| Package Type | SOT3 | Tape and Reel | |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 150 volts |