The IPU13N03LA G is an N-channel logic-level MOSFET designed for high-frequency DC/DC converters, housed in a P-TO251-3-1 package. It has a continuous drain current rating of 30 A, a drain-source breakdown voltage of 25 V, and a maximum on-state resistance of 12.8 mΩ at 10 V gate drive. The device supports an operating junction temperature up to 175 °C and is RoHS compliant. It features a thermal resistance junction-to-case of 3.2 K/W and meets the IEC climatic category 55/175/56. The part is qualified per JEDEC standards J-STD-20 and JESD-22.
N-Channel 25V 30A (Tc) 46W (Tc) Through Hole P-TO251-3-1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | IPU13N03LAGIN-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |