Infineon Technologies AG Single FETs, MOSFETs IPU80R1K2P7AKMA1

Description
N-Channel 800V 4.5A (Tc) 37W (Tc) Through Hole PG-TO251-3
Request a Quote Datasheet
Description
N-Channel 800V 4.5A (Tc) 37W (Tc) Through Hole PG-TO251-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPU80R1K2P7AKMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPU80R1K2P7AKMA1-ND
Single FETs, MOSFETs IPU80R1K2P7AKMA1-ND
N-Channel 800V 4.5A (Tc) 37W (Tc) Through Hole PG-TO251-3

N-Channel 800V 4.5A (Tc) 37W (Tc) Through Hole PG-TO251-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPU80R1K2P7AKMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPU80R1K2P7AKMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPU80R1K2P7AKMA1
MOSFET N-CH 800V 4.5A TO251-3

MOSFET N-CH 800V 4.5A TO251-3

Supplier's Site
MOSFET

MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPU80R1K2P7AKMA1-ND IPU80R1K2P7AKMA1 IPU80R1K2P7AKMA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details