The IPT65R190CFD7 is a 650 V CoolMOS™ CFD7 superjunction N-channel MOSFET designed for high-efficiency resonant switching topologies such as LLC and phase-shift full-bridge (ZVS) in industrial applications including server, telecom, EV charging, and solar systems. It is housed in a PG-HSOF-8 package with dimensions of 10.28 mm to 10.58 mm in length, 9.70 mm to 10.10 mm in width, and 11.48 mm to 11.88 mm in height. The device has a maximum on-state resistance of 190 mΩ at 25°C, a pulsed drain current rating of 44 A, and a reverse diode commutation speed of 1300 A/µs. It is fully qualified according to JEDEC for industrial applications.
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies
Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPT65R190CFD7 in a TOLL package is ideally suited for resonant topologies in industrial applications, such as server, telecom, solar, and EV-charging stations, in which it enables significant efficiency improvements compared to competition. As a successor to the CFD2 SJ MOSFET family, it comes with reduced gate charge, improved turn-off behavior, and reduced reverse recovery charge enabling highest efficiency and power density as well as additional 50 V breakdown voltage.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPT65R190CFD7 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPT65R190CFD7 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.1900 ohms |