The IPT65R080CFD7 is a 650 V CoolMOS™ CFD7 superjunction MOSFET designed for high-efficiency resonant switching topologies such as LLC and phase-shift full-bridge. It features a maximum on-state resistance of 80 mΩ, a pulsed drain current of 107 A, and an ultra-fast body diode with a maximum di/dt of 1300 A/µs. The device is housed in a PG-HSOF-8 package with dimensions of 10.28 mm to 10.58 mm in length and 9.70 mm to 10.10 mm in width. It is fully qualified for industrial applications according to JEDEC and supports high power density designs with excellent thermal performance and low temperature dependency of RDS(on).
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies
Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPT65R080CFD7 in a TOLL package is ideally suited for resonant topologies in industrial applications, such as server, telecom, solar, and EV-charging stations, in which it enables significant efficiency improvements compared to competition. As a successor to the CFD2 SJ MOSFET family, it comes with reduced gate charge, improved turn-off behavior, and reduced reverse recovery charge enabling highest efficiency and power density as well as additional 50 V breakdown voltage.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPT65R080CFD7 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPT65R080CFD7 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0800 ohms |