N-Channel 550V 23A (Tc) 192W (Tc) Through Hole PG-TO247-3-1
Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: CoolMOS™
Package: Tube
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Product Status: Not For New Designs
Base Product Number: IPW50R140
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Through Hole
Supplier Device Package: PG-TO247-3-1
MOSFET N-CH 550V 23A TO247-3 Product overview: IPW50R140CPFKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW50R140CPFKSA1
MOSFET Transistor, N Channel, 23 A, 550 V, 0.13 ohm, 10 V, 3 V RoHS Compliant: Yes
MOSFET N-CH 550V 23A TO247-3
MOSFET N-CH 550V 23A TO247-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IPW50R140CPFKSA1-ND | 278-IPW50R140CPFKSA1 | 50Y2083 | IPW50R140CPFKSA1 | IPW50R140CPFKSA1 | |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | 550V 23A MOSFET Transistor | Mosfet Transistor, N Channel, 23 A, 550 V, 0.13 Ohm, 10 V, 3 V Rohs Compliant Infineon | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 | SOT3 | Tube | TO-3 | TO-247; TO-247-3 | 2540 pF @ 100 V |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 500 volts | 550 volts | ||||
| PD | 192000 milliwatts | 192000 milliwatts |