Infineon’s best price performance 600V CoolMOS™ S7 Superjunction MOSFET for low frequency switching applications in TO-Leadless (TOLL) package
Infineon’s 600V CoolMOS™ S7 Superjunction MOSFET (IPT60R040S7) in TO-Leadless (Pb-free) package features a design optimized for low conduction performance. The IPT60R040S7 boasts the best RDS(on) x price for low frequency switching applications, like active bridge rectification, inverter stages, in-rush relays, PLCs, HV DC lines, power solid state relay (SSR) and solid state circuit breakers (SSCB). This 600V CoolMOS™ S7 SJ MOSFET comes with enhanced energy efficiency and lower BOM expenses.
Summary of Features
Low RDS(on) in SMD packages
Optimized for conduction performance
Improved thermal resistance
High pulse current capability
Kelvin source pin improves switching performance at high current
The TOLL package is MSL1 compliant, total Pb-free and has easy visual inspection leads
Benefits
Minimize conduction losses
Increase energy efficiency
More compact and easier designs
Eliminate or reduce heat sink in solid state design
Lower total cost of ownership (TCO) or bill-of-material (BOM) cost
Potential Applications
SMPS
Solar energy systems
Battery and equipment protection
Solid state relays (SSR) and solid state circuit breakers (SSCB)
Indoor commercial lighting control
UPS
Low speed electric vehicles (LSEV)
Programmable logic controllers (PLC)
Room air conditioning
Applications
48 V intermediate bus converter (IBC)
Complete system solutions for smart TVs
DIN rail power supplies
Telecommunication infrastructure
Uninterruptible power supplies (UPS)
Designers who used this product also designed with
BSC004NE2LS5 | N-Channel Power MOSFET
IDH08G65C6 | CoolSiC™ Schottky Diodes
BSS84P | Small signal/small power MOSFET
IDL04G65C5 | CoolSiC™ Schottky Diodes
BSC007N04LS6 | N-Channel Power MOSFET
ICE5QR1680AG | CoolSET™ Quasi Resonant
BSC004NE2LS5 | N-Channel Power MOSFET
IDH08G65C6 | CoolSiC™ Schottky Diodes
BSS84P | Small signal/small power MOSFET
IDL04G65C5 | CoolSiC™ Schottky Diodes
BSC007N04LS6 | N-Channel Power MOSFET
ICE5QR1680AG | CoolSET™ Quasi Resonant
BSC004NE2LS5 | N-Channel Power MOSFET
IDH08G65C6 | CoolSiC™ Schottky Diodes
1 2
Infineon’s best price performance 600V CoolMOS™ S7 Superjunction MOSFET for low frequency switching applications in TO-Leadless (TOLL) package
Infineon’s 600V CoolMOS™ S7 Superjunction MOSFET (IPT60R040S7) in TO-Leadless (Pb-free) package features a design optimized for low conduction performance. The IPT60R040S7 boasts the best RDS(on) x price for low frequency switching applications, like active bridge rectification, inverter stages, in-rush relays, PLCs, HV DC lines, power solid state relay (SSR) and solid state circuit breakers (SSCB). This 600V CoolMOS™ S7 SJ MOSFET comes with enhanced energy efficiency and lower BOM expenses.
Summary of Features
- Low RDS(on) in SMD packages
- Optimized for conduction performance
- Improved thermal resistance
- High pulse current capability
- Kelvin source pin improves switching performance at high current
- The TOLL package is MSL1 compliant, total Pb-free and has easy visual inspection leads
Benefits
- Minimize conduction losses
- Increase energy efficiency
- More compact and easier designs
- Eliminate or reduce heat sink in solid state design
- Lower total cost of ownership (TCO) or bill-of-material (BOM) cost
Potential Applications
- SMPS
- Solar energy systems
- Battery and equipment protection
- Solid state relays (SSR) and solid state circuit breakers (SSCB)
- Indoor commercial lighting control
- UPS
- Low speed electric vehicles (LSEV)
- Programmable logic controllers (PLC)
- Room air conditioning
Applications
- 48 V intermediate bus converter (IBC)
- Complete system solutions for smart TVs
- DIN rail power supplies
- Telecommunication infrastructure
- Uninterruptible power supplies (UPS)
Designers who used this product also designed with
- BSC004NE2LS5 |
N-Channel Power MOSFET
- IDH08G65C6 |
CoolSiC™ Schottky Diodes
- BSS84P |
Small signal/small power MOSFET
- IDL04G65C5 |
CoolSiC™ Schottky Diodes
- BSC007N04LS6 |
N-Channel Power MOSFET
- ICE5QR1680AG |
CoolSET™ Quasi Resonant
- BSC004NE2LS5 |
N-Channel Power MOSFET
- IDH08G65C6 |
CoolSiC™ Schottky Diodes
- BSS84P |
Small signal/small power MOSFET
- IDL04G65C5 |
CoolSiC™ Schottky Diodes
- BSC007N04LS6 |
N-Channel Power MOSFET
- ICE5QR1680AG |
CoolSET™ Quasi Resonant
- BSC004NE2LS5 |
N-Channel Power MOSFET
- IDH08G65C6 |
CoolSiC™ Schottky Diodes
1
2