Infineon Technologies AG Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs IPT60R125CFD7XTMA1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: CoolMOS™ CFD7 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 21A (Tc)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: CoolMOS™ CFD7 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 21A (Tc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: CoolMOS™ CFD7 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 21A (Tc)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: CoolMOS™ CFD7
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 21A (Tc)

Buy Now Datasheet
Singapore, Singapore
600V 21A MOSFET Transistor
278-IPT60R125CFD7XTMA1
600V 21A MOSFET Transistor 278-IPT60R125CFD7XTMA1
MOSFET N-CH 600V 21A 8HSOF Product overview: IPT60R125CFD7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT60R125CFD7XTM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 21A 8HSOF Product overview: IPT60R125CFD7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT60R125CFD7XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPT60R125CFD7XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPT60R125CFD7XTMA1TR-ND
Single FETs, MOSFETs 448-IPT60R125CFD7XTMA1TR-ND
N-Channel 600V 21A (Tc) 127W (Tc) Surface Mount PG-HSOF-8-1

N-Channel 600V 21A (Tc) 127W (Tc) Surface Mount PG-HSOF-8-1

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPT60R125CFD7XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPT60R125CFD7XTMA1CT-ND
Single FETs, MOSFETs 448-IPT60R125CFD7XTMA1CT-ND
N-Channel 600V 21A (Tc) 127W (Tc) Surface Mount PG-HSOF-8-1

N-Channel 600V 21A (Tc) 127W (Tc) Surface Mount PG-HSOF-8-1

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPT60R125CFD7XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPT60R125CFD7XTMA1DKR-ND
Single FETs, MOSFETs 448-IPT60R125CFD7XTMA1DKR-ND
N-Channel 600V 21A (Tc) 127W (Tc) Surface Mount PG-HSOF-8-1

N-Channel 600V 21A (Tc) 127W (Tc) Surface Mount PG-HSOF-8-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPT60R125CFD7XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPT60R125CFD7XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPT60R125CFD7XTMA1
MOSFET N-CH 600V 21A 8HSOF

MOSFET N-CH 600V 21A 8HSOF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IPT60R125CFD7XTMA1 448-IPT60R125CFD7XTMA1TR-ND IPT60R125CFD7XTMA1
Product Name Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs 600V 21A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type SOT3 Tape & Reel (TR) 8-PowerSFN 8-PowerSFN
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data