Infineon Technologies AG 100V MOSFET Transistor IPTG111N20NM3FDATMA1

Description
TRENCH >=100V PG-HSOG-8 Product overview: IPTG111N20NM3FDATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPTG111N20NM3FDA TMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRENCH >=100V PG-HSOG-8 Product overview: IPTG111N20NM3FDATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPTG111N20NM3FDA TMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V MOSFET Transistor
278-IPTG111N20NM3FDATMA1
100V MOSFET Transistor 278-IPTG111N20NM3FDATMA1
TRENCH >=100V PG-HSOG-8 Product overview: IPTG111N20NM3FDATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPTG111N20NM3FDA TMA1 can be used for catalog matching and distributor lookup.

TRENCH >=100V PG-HSOG-8 Product overview: IPTG111N20NM3FDATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPTG111N20NM3FDATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278308-IPTG111N20NM3FDATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278308-IPTG111N20NM3FDATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278308-IPTG111N20NM3FDATMA1
Win Source Part Number: 1278308-IPTG111N20NM 3FDATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ 3 Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 10.8A (Ta), 108A (Tc) Rds On (Max) @ Id, Vgs: 11.1mOhm @ 96A, 10V Vgs(th) (Max) @ Id: 4V @ 267µA Power Dissipation (Max): 3.8W (Ta), 375W (Tc) Package / Case: 8-PowerSMD, Gull Wing Supplier Device Package: PG-HSOG-8-1 Gate Charge (Qg) (Max) @ Vgs: 81 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7000 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP005431194,448-IPTG 111N20NM3FDATMA1DKR, 448-IPTG111N20NM3FDA TMA1CT,448-IPTG111N2 0NM3FDATMA1TR Base Product Number: IPTG111N Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278308-IPTG111N20NM3FDATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™ 3
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 10.8A (Ta), 108A (Tc)
Rds On (Max) @ Id, Vgs: 11.1mOhm @ 96A, 10V
Vgs(th) (Max) @ Id: 4V @ 267µA
Power Dissipation (Max): 3.8W (Ta), 375W (Tc)
Package / Case: 8-PowerSMD, Gull Wing
Supplier Device Package: PG-HSOG-8-1
Gate Charge (Qg) (Max) @ Vgs: 81 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7000 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP005431194,448-IPTG111N20NM3FDATMA1DKR,448-IPTG111N20NM3FDATMA1CT,448-IPTG111N20NM3FDATMA1TR
Base Product Number: IPTG111N
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPTG111N20NM3FDATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPTG111N20NM3FDATMA1CT-ND
Single FETs, MOSFETs 448-IPTG111N20NM3FDATMA1CT-ND
N-Channel 200V 10.8A (Ta), 108A (Tc) 3.8W (Ta), 375W (Tc) Surface Mount PG-HSOG-8-1

N-Channel 200V 10.8A (Ta), 108A (Tc) 3.8W (Ta), 375W (Tc) Surface Mount PG-HSOG-8-1

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPTG111N20NM3FDATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
N-Channel 200V 10.8A (Ta), 108A (Tc) 3.8W (Ta), 375W (Tc) Surface Mount PG-HSOG-8-1

N-Channel 200V 10.8A (Ta), 108A (Tc) 3.8W (Ta), 375W (Tc) Surface Mount PG-HSOG-8-1

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPTG111N20NM3FDATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPTG111N20NM3FDATMA1TR-ND
Single FETs, MOSFETs 448-IPTG111N20NM3FDATMA1TR-ND
N-Channel 200V 10.8A (Ta), 108A (Tc) 3.8W (Ta), 375W (Tc) Surface Mount PG-HSOG-8-1

N-Channel 200V 10.8A (Ta), 108A (Tc) 3.8W (Ta), 375W (Tc) Surface Mount PG-HSOG-8-1

Buy Now Datasheet
MOSFETs - 2334388 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2334388
MOSFETs 2334388
Infineon IPTG111N20NM3FDATMA1

Infineon IPTG111N20NM3FDATMA1

Supplier's Site
MOSFETs - 2334389 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2334389
MOSFETs 2334389
Infineon IPTG111N20NM3FDATMA1

Infineon IPTG111N20NM3FDATMA1

Supplier's Site
MOSFETs - 2334389P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2334389P
MOSFETs 2334389P
Infineon IPTG111N20NM3FDATMA1

Infineon IPTG111N20NM3FDATMA1

Supplier's Site
 - IPTG111N20NM3FDATMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPTG111N20NM3FDATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPTG111N20NM3FDATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPTG111N20NM3FDATMA1
TRENCH >=100V PG-HSOG-8

TRENCH >=100V PG-HSOG-8

Supplier's Site
Mosfet, N-Ch, 200V, 108A, Hsog Rohs Compliant Infineon - 60AJ3896 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 108A, Hsog Rohs Compliant Infineon
60AJ3896
Mosfet, N-Ch, 200V, 108A, Hsog Rohs Compliant Infineon 60AJ3896
MOSFET, N-CH, 200V, 108A, HSOG ROHS COMPLIANT: YES

MOSFET, N-CH, 200V, 108A, HSOG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPTG111N20NM3FDATMA1 1278308-IPTG111N20NM3FDATMA1 448-IPTG111N20NM3FDATMA1CT-ND 2334388 IPTG111N20NM3FDATMA1 IPTG111N20NM3FDATMA1 60AJ3896
Product Name 100V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 200V, 108A, Hsog Rohs Compliant Infineon
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts
PD 375 milliwatts
Unlock Full Specs
to access all available technical data