Infineon Technologies AG Automotive MOSFET IPW65R050CFD7A

Description
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 50mOhm IPW65R050CFD7A in TO-247 package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. Summary of Features AEC-Q101 qualified Battery voltages up to 475V without compromising on reliability standards Efficiency improvements in hard- and soft-switching topologies up to 98.4% Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA Benefits Highest reliability in the field meeting automotive lifetime requirements Enabling of higher power density designs Scalable as designed for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers Hard-switching topologies (with SiC diode) PFC boost-stages DC-DC stage of on-board chargers HV-LV DC-DC converters LLC or full-bridge phase shift (ZVS) Auxiliary power supplies Applications Automotive secondary power distribution unit High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPD50N06S4L-12 | Automotive MOSFET AIMZA75R027M1H | Silicon Carbide MOSFET Discretes IPP026N10NF2S | N-Channel Power MOSFET AIKW50N65RF5 | CoolSiC™ hybrid discrete BSS306N | Small signal/small power MOSFET BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPD50N06S4L-12 | Automotive MOSFET AIMZA75R027M1H | Silicon Carbide MOSFET Discretes IPP026N10NF2S | N-Channel Power MOSFET AIKW50N65RF5 | CoolSiC™ hybrid discrete BSS306N | Small signal/small power MOSFET BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPD50N06S4L-12 | Automotive MOSFET 1 2
Request a Quote
Description
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 50mOhm IPW65R050CFD7A in TO-247 package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. Summary of Features AEC-Q101 qualified Battery voltages up to 475V without compromising on reliability standards Efficiency improvements in hard- and soft-switching topologies up to 98.4% Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA Benefits Highest reliability in the field meeting automotive lifetime requirements Enabling of higher power density designs Scalable as designed for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers Hard-switching topologies (with SiC diode) PFC boost-stages DC-DC stage of on-board chargers HV-LV DC-DC converters LLC or full-bridge phase shift (ZVS) Auxiliary power supplies Applications Automotive secondary power distribution unit High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPD50N06S4L-12 | Automotive MOSFET AIMZA75R027M1H | Silicon Carbide MOSFET Discretes IPP026N10NF2S | N-Channel Power MOSFET AIKW50N65RF5 | CoolSiC™ hybrid discrete BSS306N | Small signal/small power MOSFET BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPD50N06S4L-12 | Automotive MOSFET AIMZA75R027M1H | Silicon Carbide MOSFET Discretes IPP026N10NF2S | N-Channel Power MOSFET AIKW50N65RF5 | CoolSiC™ hybrid discrete BSS306N | Small signal/small power MOSFET BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPD50N06S4L-12 | Automotive MOSFET 1 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPW65R050CFD7A is a 650V automotive-qualified N-channel MOSFET with an integrated fast body diode, designed for PFC and resonant switching topologies in on-board chargers and DC-DC converters. It comes in a PG-TO247-3 package with dimensions of 20.70-21.50 mm length, 15.50-16.30 mm width, and 4.70-5.30 mm height. The device has a maximum drain-source on-state resistance of 50 mΩ, a pulsed drain current of 211 A, and supports avalanche energy up to 248 mJ. It is qualified to AEC-Q101 and features a reverse recovery charge of 1.2 µC and a peak reverse recovery current of 11.8 A under standard test conditions. The Maximum junction temperature is 150°C, and the case thermal resistance is 0.55°C/W.

Datasheet Summary
Powered by GS/AI

The IPW65R050CFD7A is a 650V automotive-qualified N-channel MOSFET with an integrated fast body diode, designed for PFC and resonant switching topologies in on-board chargers and DC-DC converters. It comes in a PG-TO247-3 package with dimensions of 20.70-21.50 mm length, 15.50-16.30 mm width, and 4.70-5.30 mm height. The device has a maximum drain-source on-state resistance of 50 mΩ, a pulsed drain current of 211 A, and supports avalanche energy up to 248 mJ. It is qualified to AEC-Q101 and features a reverse recovery charge of 1.2 µC and a peak reverse recovery current of 11.8 A under standard test conditions. The Maximum junction temperature is 150°C, and the case thermal resistance is 0.55°C/W.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPW65R050CFD7A - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPW65R050CFD7A
Automotive MOSFET IPW65R050CFD7A
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 50mOhm IPW65R050CFD7A in TO-247 package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. Summary of Features AEC-Q101 qualified Battery voltages up to 475V without compromising on reliability standards Efficiency improvements in hard- and soft-switching topologies up to 98.4% Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA Benefits Highest reliability in the field meeting automotive lifetime requirements Enabling of higher power density designs Scalable as designed for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers Hard-switching topologies (with SiC diode) PFC boost-stages DC-DC stage of on-board chargers HV-LV DC-DC converters LLC or full-bridge phase shift (ZVS) Auxiliary power supplies Applications Automotive secondary power distribution unit High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPD50N06S4L-12 | Automotive MOSFET AIMZA75R027M1H | Silicon Carbide MOSFET Discretes IPP026N10NF2S | N-Channel Power MOSFET AIKW50N65RF5 | CoolSiC™ hybrid discrete BSS306N | Small signal/small power MOSFET BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPD50N06S4L-12 | Automotive MOSFET AIMZA75R027M1H | Silicon Carbide MOSFET Discretes IPP026N10NF2S | N-Channel Power MOSFET AIKW50N65RF5 | CoolSiC™ hybrid discrete BSS306N | Small signal/small power MOSFET BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPD50N06S4L-12 | Automotive MOSFET 1 2

650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A

The 50mOhm IPW65R050CFD7A in TO-247 package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility.


Summary of Features

  • AEC-Q101 qualified
  • Battery voltages up to 475V without compromising on reliability standards
  • Efficiency improvements in hard- and soft-switching topologies up to 98.4%
  • Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA

Benefits

  • Highest reliability in the field meeting automotive lifetime requirements
  • Enabling of higher power density designs
  • Scalable as designed for use in PFC and DC-DC stage
  • Granular portfolio available

Potential Applications

  • On-board chargers
    • Hard-switching topologies (with SiC diode)
    • PFC boost-stages
    • DC-DC stage of on-board chargers
  • HV-LV DC-DC converters
    • LLC or full-bridge phase shift (ZVS)
  • Auxiliary power supplies

Applications

  • Automotive secondary power distribution unit
  • High-voltage DC-DC converter for electric vehicles
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPD50N06S4L-12 |
    Automotive MOSFET
  • AIMZA75R027M1H |
    Silicon Carbide MOSFET Discretes
  • IPP026N10NF2S |
    N-Channel Power MOSFET
  • AIKW50N65RF5 |
    CoolSiC™ hybrid discrete
  • BSS306N |
    Small signal/small power MOSFET
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPD50N06S4L-12 |
    Automotive MOSFET
  • AIMZA75R027M1H |
    Silicon Carbide MOSFET Discretes
  • IPP026N10NF2S |
    N-Channel Power MOSFET
  • AIKW50N65RF5 |
    CoolSiC™ hybrid discrete
  • BSS306N |
    Small signal/small power MOSFET
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPD50N06S4L-12 |
    Automotive MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPW65R050CFD7A
Product Name Automotive MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 3.5 to 4.5 volts
rDS(on) 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4762-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
Single FETs, MOSFETs - 448-AIMDQ75R040M1HXUMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
3 suppliers
Single IGBTs - 448-AIKBE50N65RF5ATMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Cut Tape (CT)
View Details
3 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R025M2H - AIMDQ75R025M2H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details