IPU80R2K0P7 is an 800V CoolMOS™ P7 silicon N-channel MOSFET designed for hard and soft switching flyback topologies in low-power adapters, LED lighting, audio, and industrial power applications. It is packaged in a PG-TO251-3 case with a maximum continuous drain current of 3 A at TC=25°C and a maximum drain-source on-resistance of 2.0 Ω. The gate-source threshold voltage is 3 V typ. with a variation of ±0.5 V, and it includes an integrated Zener diode for ESD protection. The device meets JEDEC standards for industrial applications and has a thermal resistance from junction to case of 5.1 °C/W. It supports an avalanche energy of 6 mJ at single pulse and operates from -55 °C to 150 °C.
A new benchmark in efficiency and thermal performance
800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance, ease-of-use and price/performance ratio. It mainly focuses on flyback applications including adapter and charger, LED driver, audio SMPS, AUX and industrial power.
This new product family offers up to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature compared to its predecessor as well as to competitor parts tested in typical flyback applications. It also enables higher power density designs through lower switching losses and better DPAK R DS(on) products. Overall, it helps customers save BOM cost and reduce assembly effort.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPU80R2K0P7 |
| Product Name | 500V-950V N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 2 ohms |
| QG | 9 nC |