MOSFET N-CH 600V 31A TO247-3 Product overview: IPW60R099CPAFKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R099CPAFKSA
N-Channel 600V 31A (Tc) 255W (Tc) Through Hole PG-TO247-3
MOSFET N-CH 600V 31A TO247-3
MOSFET N-CH 600V 31A TO247-3
MOSFET, AEC-Q101, N-CH, 600V, 31A, 255W ROHS COMPLIANT: YES
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2224941 | 278-IPW60R099CPAFKSA1 | IPW60R099CPAFKSA1-ND | IPW60R099CPAFKSA1 | IPW60R099CPAFKSA1 | IPW60R099CPAFKSA1 | 39AH8930 |
| Product Name | MOSFETs | 600V 31A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 600V, 31A, 255W Rohs Compliant Infineon |
| Package Type | TO-247; TO-247 | Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | 10V | TO-3 | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 600 volts | 600 volts | |||||
| PD | 255 milliwatts | 255000 milliwatts |