N-Channel 600V 24A (Tc) 140W (Tc) Surface Mount PG-HSOF-8-1
N-Channel 600V 24A (Tc) 140W (Tc) Surface Mount PG-HSOF-8-1
N-Channel 600V 24A (Tc) 140W (Tc) Surface Mount PG-HSOF-8-1
Power Field-Effect Transistor
MOSFET N-CH 600V 24A 8HSOF
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors |
| Product Number | 448-IPT60R105CFD7XTMA1DKR-ND | IPT60R105CFD7XTMA1 | IPT60R105CFD7XTMA1 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel |