Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPT60R035CFD7

Description
Infineon’s answer to resonant high-power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high-voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse-recovery time (trr) in the market. Summary of Features Ultra-fast body diode Best-in-class reverse recovery charge (Qrr) Improved reverse diode dv/dt and dif/dt ruggedness Lowest FOM RDS(on) x Qg and Eoss Best-in-class RDS(on)/package combinations Benefits Best-in-class hard commutation ruggedness Highest reliability for resonant topologies Highest efficiency with outstanding ease-of-use/performa nce trade-off Enabling increased power density solutions Potential Applications Server, Telecom, EV-charging, SMPS, PC power Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Energy Storage Systems Microinverter solutions Power conversion Designers who used this product also designed with 1ED3124MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 6EDL04N06PT | Gate driver ICs IRS4427S | Gate driver ICs 2N7002DW | Small signal/small power MOSFET BSD235N | Small signal/small power MOSFET ICE3AR0680JZ | CoolSET™ Fixed Frequency BSO301SP H | P-Channel Power MOSFET 2EDL05N06PF | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDB8259Y | Gate driver ICs 2EDR8259X | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 6EDL04N06PT | Gate driver ICs IRS4427S | Gate driver ICs 2N7002DW | Small signal/small power MOSFET BSD235N | Small signal/small power MOSFET ICE3AR0680JZ | CoolSET™ Fixed Frequency BSO301SP H | P-Channel Power MOSFET 1 2 3 4
Request a Quote
Description
Infineon’s answer to resonant high-power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high-voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse-recovery time (trr) in the market. Summary of Features Ultra-fast body diode Best-in-class reverse recovery charge (Qrr) Improved reverse diode dv/dt and dif/dt ruggedness Lowest FOM RDS(on) x Qg and Eoss Best-in-class RDS(on)/package combinations Benefits Best-in-class hard commutation ruggedness Highest reliability for resonant topologies Highest efficiency with outstanding ease-of-use/performa nce trade-off Enabling increased power density solutions Potential Applications Server, Telecom, EV-charging, SMPS, PC power Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Energy Storage Systems Microinverter solutions Power conversion Designers who used this product also designed with 1ED3124MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 6EDL04N06PT | Gate driver ICs IRS4427S | Gate driver ICs 2N7002DW | Small signal/small power MOSFET BSD235N | Small signal/small power MOSFET ICE3AR0680JZ | CoolSET™ Fixed Frequency BSO301SP H | P-Channel Power MOSFET 2EDL05N06PF | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDB8259Y | Gate driver ICs 2EDR8259X | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 6EDL04N06PT | Gate driver ICs IRS4427S | Gate driver ICs 2N7002DW | Small signal/small power MOSFET BSD235N | Small signal/small power MOSFET ICE3AR0680JZ | CoolSET™ Fixed Frequency BSO301SP H | P-Channel Power MOSFET 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPT60R035CFD7 is a 600V CoolMOS™ CFD7 superjunction MOSFET with an integrated ultra-fast body diode, optimized for resonant topologies such as phase-shift full-bridge and LLC converters in server, telecom, and EV charging applications. It is packaged in a PG-HSOF-8 surface-mount package with dimensions of 10.58 mm by 10.10 mm and a height up to 11.88 mm. The device features a maximum drain-source on-resistance of 35 mΩ at 25°C, a total gate charge of 108 nC, a pulsed drain current of 212 A, and a reverse recovery charge of 0.87 to 1.74 μC. It supports a maximum junction temperature of 150°C and meets JEDEC industrial qualification standards. The thermal resistance from junction to case is 0.36 °C/W.

Datasheet Summary
Powered by GS/AI

The IPT60R035CFD7 is a 600V CoolMOS™ CFD7 superjunction MOSFET with an integrated ultra-fast body diode, optimized for resonant topologies such as phase-shift full-bridge and LLC converters in server, telecom, and EV charging applications. It is packaged in a PG-HSOF-8 surface-mount package with dimensions of 10.58 mm by 10.10 mm and a height up to 11.88 mm. The device features a maximum drain-source on-resistance of 35 mΩ at 25°C, a total gate charge of 108 nC, a pulsed drain current of 212 A, and a reverse recovery charge of 0.87 to 1.74 μC. It supports a maximum junction temperature of 150°C and meets JEDEC industrial qualification standards. The thermal resistance from junction to case is 0.36 °C/W.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPT60R035CFD7 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPT60R035CFD7
500V-950V N-Channel Power MOSFET IPT60R035CFD7
Infineon’s answer to resonant high-power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high-voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse-recovery time (trr) in the market. Summary of Features Ultra-fast body diode Best-in-class reverse recovery charge (Qrr) Improved reverse diode dv/dt and dif/dt ruggedness Lowest FOM RDS(on) x Qg and Eoss Best-in-class RDS(on)/package combinations Benefits Best-in-class hard commutation ruggedness Highest reliability for resonant topologies Highest efficiency with outstanding ease-of-use/performa nce trade-off Enabling increased power density solutions Potential Applications Server, Telecom, EV-charging, SMPS, PC power Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Energy Storage Systems Microinverter solutions Power conversion Designers who used this product also designed with 1ED3124MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 6EDL04N06PT | Gate driver ICs IRS4427S | Gate driver ICs 2N7002DW | Small signal/small power MOSFET BSD235N | Small signal/small power MOSFET ICE3AR0680JZ | CoolSET™ Fixed Frequency BSO301SP H | P-Channel Power MOSFET 2EDL05N06PF | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDB8259Y | Gate driver ICs 2EDR8259X | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1EDB8275F | Gate driver ICs 6EDL04N06PT | Gate driver ICs IRS4427S | Gate driver ICs 2N7002DW | Small signal/small power MOSFET BSD235N | Small signal/small power MOSFET ICE3AR0680JZ | CoolSET™ Fixed Frequency BSO301SP H | P-Channel Power MOSFET 1 2 3 4

Infineon’s answer to resonant high-power topologies

The 600V CoolMOS™ CFD7 is Infineon’s latest high-voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse-recovery time (trr) in the market.


Summary of Features

  • Ultra-fast body diode
  • Best-in-class reverse recovery charge (Qrr)
  • Improved reverse diode dv/dt and dif/dt ruggedness
  • Lowest FOM RDS(on) x Qg and Eoss
  • Best-in-class RDS(on)/package combinations

Benefits

  • Best-in-class hard commutation ruggedness
  • Highest reliability for resonant topologies
  • Highest efficiency with outstanding ease-of-use/performance trade-off
  • Enabling increased power density solutions

Potential Applications

Server, Telecom, EV-charging, SMPS, PC power


Applications

  • 48 V intermediate bus converter (IBC)
  • DIN rail power supplies
  • Energy Storage Systems
  • Microinverter solutions
  • Power conversion

Designers who used this product also designed with


  • 1ED3124MU12F |
    Gate driver ICs
  • 1EDB8275F |
    Gate driver ICs
  • 6EDL04N06PT |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • 2N7002DW |
    Small signal/small power MOSFET
  • BSD235N |
    Small signal/small power MOSFET
  • ICE3AR0680JZ |
    CoolSET™ Fixed Frequency
  • BSO301SP H |
    P-Channel Power MOSFET
  • 2EDL05N06PF |
    Gate driver ICs
  • 1ED3125MU12F |
    Gate driver ICs
  • 1ED44171N01B |
    Gate driver ICs
  • 1EDN8511B |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
  • 2EDR8259X |
    Gate driver ICs
  • 1ED3124MU12F |
    Gate driver ICs
  • 1EDB8275F |
    Gate driver ICs
  • 6EDL04N06PT |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • 2N7002DW |
    Small signal/small power MOSFET
  • BSD235N |
    Small signal/small power MOSFET
  • ICE3AR0680JZ |
    CoolSET™ Fixed Frequency
  • BSO301SP H |
    P-Channel Power MOSFET

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPT60R035CFD7
Product Name 500V-950V N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0350 ohms
QG 109 nC
Unlock Full Specs
to access all available technical data