The IPTG018N10NM5 is an N-channel MOSFET designed for high-frequency switching and synchronous rectification, with a 100 V drain-source breakdown voltage and a maximum on-state resistance of 1.8 mΩ. It is packaged in the PG-HSOG-8-1 format, measuring 10.10 mm in length and 11.90 mm in width, with gullwing leads to improve solder joint reliability. The device is rated for a continuous drain current of 273 A at 25°C, supports avalanche energy up to 406 mJ, and is fully qualified for industrial applications per JEDEC standards. It complies with RoHS and is halogen-free according to IEC 61249-2-21.
OptiMOS™ 5 power MOSFET in TOLG package for higher thermal cycling on board performance
The OptiMOS™ power MOSFET IPTG018N10NM5 comes in the improved
TO-Leaded package with gullwing leads. With a compatible footprint to TO-Leadless, TOLG allows excellent electrical performance compared to D2PAK 7-pin with ~60 percent board space reduction.
Thanks to the flexibility of gullwing leads, OptiMOS™ in TOLG package shows excellent solder joint reliability on Al-IMS board. This result in 2x higher thermal cycling on board (TCoB) compared to the standard requirements (IPC-9701).
Among the key benefits, TOLG ensures high efficiency, lower EMI as well as high power density.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPTG018N10NM5 |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0018 ohms |