Infineon Technologies AG 650V 38A MOSFET Transistor IPW60R099C6

Description
MOSFETs N-Ch 650V 38A TO247-3 CoolMOS C6 Product overview: IPW60R099C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 38A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW60R099C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 650V 38A TO247-3 CoolMOS C6 Product overview: IPW60R099C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 38A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW60R099C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 38A MOSFET Transistor
2088-IPW60R099C6
650V 38A MOSFET Transistor 2088-IPW60R099C6
MOSFETs N-Ch 650V 38A TO247-3 CoolMOS C6 Product overview: IPW60R099C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 38A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW60R099C6 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 650V 38A TO247-3 CoolMOS C6 Product overview: IPW60R099C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 38A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW60R099C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R099C6 - 087413-IPW60R099C6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R099C6
087413-IPW60R099C6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R099C6 087413-IPW60R099C6
Manufacturer: Infineon Technologies Win Source Part Number: 087413-IPW60R099C6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 278W (Tc) Family Name: IPW60R099C6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 37.9A (Tc) Gate-Source Threshold Voltage: 3.5V @ 1.21mA Max Gate Charge: 119nC @ 10V Max Input Capacitance: 2660pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 99 mOhm @ 18.1A, 10V Alternative Parts (Cross-Reference): TSM60NB099PW C1G; R6535ENZVC8; R6530ENZ1C9; Introduction Date: February 09, 2010 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 087413-IPW60R099C6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 278W (Tc)
Family Name: IPW60R099C6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 37.9A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 1.21mA
Max Gate Charge: 119nC @ 10V
Max Input Capacitance: 2660pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 99 mOhm @ 18.1A, 10V
Alternative Parts (Cross-Reference): TSM60NB099PW C1G; R6535ENZVC8; R6530ENZ1C9;
Introduction Date: February 09, 2010
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 8977406P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8977406P
MOSFETs 8977406P
MOSFET N-Ch 600V 37.9A CoolMOS TO247

MOSFET N-Ch 600V 37.9A CoolMOS TO247

Supplier's Site
MOSFETs - 8977406 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8977406
MOSFETs 8977406
MOSFET N-Ch 600V 37.9A CoolMOS TO247

MOSFET N-Ch 600V 37.9A CoolMOS TO247

Supplier's Site
MOSFETs - 1658106 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1658106
MOSFETs 1658106
MOSFET N-Ch 600V 37.9A CoolMOS TO247

MOSFET N-Ch 600V 37.9A CoolMOS TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 38A TO247-3 CoolMOS C6

MOSFET N-Ch 650V 38A TO247-3 CoolMOS C6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPW60R099C6 087413-IPW60R099C6 8977406P 8977406 IPW60R099C6
Product Name 650V 38A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R099C6 MOSFETs MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
PD 278 milliwatts 278000 milliwatts
Package Type Tube TO-247; SOT3; PG-TO247-3 TO-247; TO-247 TO-247; To-247
Unlock Full Specs
to access all available technical data