IPU80R1K4P7 is an 800V CoolMOS™ P7 power MOSFET in a PG-TO251-3 package, designed for hard and soft switching flyback topologies in low-power applications such as LED lighting, chargers, audio, and industrial power. It features a maximum drain-source voltage of 800V, a drain current rating of 4A, and a maximum on-state resistance of 1.4Ω. The gate threshold voltage is 3V with a variation of ±0.5V, and it includes an integrated Zener diode for ESD protection up to Class 2 (HBM). It meets JEDEC standards for industrial applications and has a thermal resistance junction-to-case of 3.9°C/W. The device supports avalanche energy up to 8mJ in single-pulse conditions.
A new benchmark in efficiency and thermal performance
800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance, ease-of-use and price/performance ratio. It mainly focuses on flyback applications including adapter and charger, LED driver, audio SMPS, AUX and industrial power.
This new product family offers up to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature compared to its predecessor as well as to competitor parts tested in typical flyback applications. It also enables higher power density designs through lower switching losses and better DPAK R DS(on) products. Overall, it helps customers save BOM cost and reduce assembly effort.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | IPU80R1K4P7 | IPU80R1K4P7 |
| Product Name | 500V-950V N-Channel Power MOSFET | Transistors |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 1.4 ohms | |
| QG | 10 nC |