Infineon Technologies AG Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - 600 V CoolMOS™ 8 - IPW60R055CM8 IPW60R055CM8

Description
600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7. It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further improved by 12% over CFD7, reverse recovery charge (Qrr) is 3% lower compared to the CFD7, as well as the lowest reverse recovery time (trr) in the market. Summary of Features Best-in-class R DS(on)*A Significant reduction of losses Excellent commutation ruggedness Integrated fast body diode .XT interconnection ESD protection Benefits Increased power density Ease of use and fast design-in Low ringing tendency Simplified thermal management Simplified portfolio Potential Applications Power supplies and converters PFC stages & LLC resonant converters High efficiency switching applications e.g.: server, telecom, EV charging, UPS
Request a Quote
Description
600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7. It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further improved by 12% over CFD7, reverse recovery charge (Qrr) is 3% lower compared to the CFD7, as well as the lowest reverse recovery time (trr) in the market. Summary of Features Best-in-class R DS(on)*A Significant reduction of losses Excellent commutation ruggedness Integrated fast body diode .XT interconnection ESD protection Benefits Increased power density Ease of use and fast design-in Low ringing tendency Simplified thermal management Simplified portfolio Potential Applications Power supplies and converters PFC stages & LLC resonant converters High efficiency switching applications e.g.: server, telecom, EV charging, UPS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPW60R055CM8 is a 600 V CoolMOS™ CM8 N-channel power MOSFET in a PG-TO247-3 package, designed for high-efficiency switching applications such as data center power supplies, EV charging, and industrial inverters. It features a maximum drain-source on-state resistance of 55 mΩ, a pulsed drain current of 148 A, and an integrated fast body diode with a maximum diode commutation speed of 1300 A/μs. The device supports an extended operating junction temperature up to 175 °C for short durations and meets JEDEC industrial qualification standards. Its thermal resistance from junction to case is 0.55 K/W, and it includes ESD protection with an HBM class of 2.

Datasheet Summary
Powered by GS/AI

The IPW60R055CM8 is a 600 V CoolMOS™ CM8 N-channel power MOSFET in a PG-TO247-3 package, designed for high-efficiency switching applications such as data center power supplies, EV charging, and industrial inverters. It features a maximum drain-source on-state resistance of 55 mΩ, a pulsed drain current of 148 A, and an integrated fast body diode with a maximum diode commutation speed of 1300 A/μs. The device supports an extended operating junction temperature up to 175 °C for short durations and meets JEDEC industrial qualification standards. Its thermal resistance from junction to case is 0.55 K/W, and it includes ESD protection with an HBM class of 2.

Suppliers

Company
Product
Description
Supplier Links
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - 600 V CoolMOS™ 8 - IPW60R055CM8 - IPW60R055CM8 - Infineon Technologies AG
Neubiberg, Germany
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - 600 V CoolMOS™ 8 - IPW60R055CM8
IPW60R055CM8
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - 600 V CoolMOS™ 8 - IPW60R055CM8 IPW60R055CM8
600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7. It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further improved by 12% over CFD7, reverse recovery charge (Qrr) is 3% lower compared to the CFD7, as well as the lowest reverse recovery time (trr) in the market. Summary of Features Best-in-class R DS(on)*A Significant reduction of losses Excellent commutation ruggedness Integrated fast body diode .XT interconnection ESD protection Benefits Increased power density Ease of use and fast design-in Low ringing tendency Simplified thermal management Simplified portfolio Potential Applications Power supplies and converters PFC stages & LLC resonant converters High efficiency switching applications e.g.: server, telecom, EV charging, UPS

600 V CoolMOS™ 8 power transistor

The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7.

It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further improved by 12% over CFD7, reverse recovery charge (Qrr) is 3% lower compared to the CFD7, as well as the lowest reverse recovery time (trr) in the market.


Summary of Features

  • Best-in-class R DS(on)*A
  • Significant reduction of losses
  • Excellent commutation ruggedness
  • Integrated fast body diode
  • .XT interconnection
  • ESD protection

Benefits

  • Increased power density
  • Ease of use and fast design-in
  • Low ringing tendency
  • Simplified thermal management
  • Simplified portfolio

Potential Applications

  • Power supplies and converters
  • PFC stages & LLC resonant converters
  • High efficiency switching applications e.g.: server, telecom, EV charging, UPS
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPW60R055CM8
Product Name Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - 600 V CoolMOS™ 8 - IPW60R055CM8
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC600N25NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0600 ohms
View Details
100V 5.9A MOSFET Transistor - 278-AUIRF7647S2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
7 suppliers
N-Channel Power MOSFET - BSC014N04LS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0014 ohms
View Details
5 suppliers
 - BSZ42DN25NS3GATMA1 - Rochester Electronics
Specs
Polarity N-Channel
Package Type PG-TSDSON-8
Packing Method Tape Reel; Tape & Reel
View Details
9 suppliers