Infineon Technologies AG Single FETs, MOSFETs IPW60R250CP

Description
N-Channel 650V 12A (Tc) 104W (Tc) Through Hole PG-TO247-3-1
Request a Quote Datasheet
Description
N-Channel 650V 12A (Tc) 104W (Tc) Through Hole PG-TO247-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPW60R250CP-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPW60R250CP-ND
Single FETs, MOSFETs IPW60R250CP-ND
N-Channel 650V 12A (Tc) 104W (Tc) Through Hole PG-TO247-3-1

N-Channel 650V 12A (Tc) 104W (Tc) Through Hole PG-TO247-3-1

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R250CP - 069123-IPW60R250CP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R250CP
069123-IPW60R250CP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R250CP 069123-IPW60R250CP
Manufacturer: Infineon Technologies Win Source Part Number: 069123-IPW60R250CP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 3.5V @ 440μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 1200pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 7.8A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069123-IPW60R250CP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 440μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 1200pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 7.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
650V 12A MOSFET Transistor
278-IPW60R250CP
650V 12A MOSFET Transistor 278-IPW60R250CP
MOSFET N-CH 650V 12A TO247-3 Product overview: IPW60R250CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R250CP can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 12A TO247-3 Product overview: IPW60R250CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R250CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPW60R250CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPW60R250CP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPW60R250CP
MOSFET N-CH 650V 12A TO247-3

MOSFET N-CH 650V 12A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPW60R250CP-ND 069123-IPW60R250CP 278-IPW60R250CP IPW60R250CP
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R250CP 650V 12A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; PG-TO247-3 Tube TO-247; TO-247-3
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBTs - 2486656 - RS Components, Ltd.
Infineon Technologies AG
Specs
TJ 175 C (347 F)
Package Type TO-247; TO-247
View Details
4 suppliers