Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPW65R019C7

Description
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features 650V voltage Revolutionary best-in-class R DS(on)/package Reduced energy stored in output capacitance (Eoss) Lower gate charge Qg Space saving through use of smaller packages or reduction of parts 12 years manufacturing experience in superjunction technology Benefits Improved safety margin and suitable for both SMPS and solar inverter applications Lowest conduction losses/package Low switching losses Better light load efficiency Increasing power density Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar PC power Applications 48 V intermediate bus converter (IBC) DIN rail power supplies EV charging On-board charging (OBC) for electric vehicles Designers who used this product also designed with 1EDB7275F | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDN8511B | Gate driver ICs BSC012N06NS | N-Channel Power MOSFET IMBG65R057M1H | Silicon Carbide MOSFET Discretes IMBG65R022M1H | Silicon Carbide MOSFET Discretes ICE2QR2280G | CoolSET™ Quasi Resonant 1EDB7275F | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDN8511B | Gate driver ICs BSC012N06NS | N-Channel Power MOSFET IMBG65R057M1H | Silicon Carbide MOSFET Discretes IMBG65R022M1H | Silicon Carbide MOSFET Discretes ICE2QR2280G | CoolSET™ Quasi Resonant 1 2
Request a Quote
Description
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features 650V voltage Revolutionary best-in-class R DS(on)/package Reduced energy stored in output capacitance (Eoss) Lower gate charge Qg Space saving through use of smaller packages or reduction of parts 12 years manufacturing experience in superjunction technology Benefits Improved safety margin and suitable for both SMPS and solar inverter applications Lowest conduction losses/package Low switching losses Better light load efficiency Increasing power density Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar PC power Applications 48 V intermediate bus converter (IBC) DIN rail power supplies EV charging On-board charging (OBC) for electric vehicles Designers who used this product also designed with 1EDB7275F | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDN8511B | Gate driver ICs BSC012N06NS | N-Channel Power MOSFET IMBG65R057M1H | Silicon Carbide MOSFET Discretes IMBG65R022M1H | Silicon Carbide MOSFET Discretes ICE2QR2280G | CoolSET™ Quasi Resonant 1EDB7275F | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDN8511B | Gate driver ICs BSC012N06NS | N-Channel Power MOSFET IMBG65R057M1H | Silicon Carbide MOSFET Discretes IMBG65R022M1H | Silicon Carbide MOSFET Discretes ICE2QR2280G | CoolSET™ Quasi Resonant 1 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPW65R019C7 is a 650V CoolMOS™ C7 superjunction MOSFET in a TO-247 package, designed for high-efficiency power conversion in applications such as PFC, server, telecom, UPS, and solar systems. It has a maximum on-state resistance of 19 mΩ, a total gate charge of 215 nC, and can sustain a pulsed drain current of 496 A. The device features enhanced dv/dt ruggedness up to 100 V/ns and is qualified for industrial-grade applications according to JEDEC J-STD-20 and JESD22. The package meets Pb-free and halogen-free standards.

Datasheet Summary
Powered by GS/AI

The IPW65R019C7 is a 650V CoolMOS™ C7 superjunction MOSFET in a TO-247 package, designed for high-efficiency power conversion in applications such as PFC, server, telecom, UPS, and solar systems. It has a maximum on-state resistance of 19 mΩ, a total gate charge of 215 nC, and can sustain a pulsed drain current of 496 A. The device features enhanced dv/dt ruggedness up to 100 V/ns and is qualified for industrial-grade applications according to JEDEC J-STD-20 and JESD22. The package meets Pb-free and halogen-free standards.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPW65R019C7 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPW65R019C7
500V-950V N-Channel Power MOSFET IPW65R019C7
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features 650V voltage Revolutionary best-in-class R DS(on)/package Reduced energy stored in output capacitance (Eoss) Lower gate charge Qg Space saving through use of smaller packages or reduction of parts 12 years manufacturing experience in superjunction technology Benefits Improved safety margin and suitable for both SMPS and solar inverter applications Lowest conduction losses/package Low switching losses Better light load efficiency Increasing power density Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar PC power Applications 48 V intermediate bus converter (IBC) DIN rail power supplies EV charging On-board charging (OBC) for electric vehicles Designers who used this product also designed with 1EDB7275F | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDN8511B | Gate driver ICs BSC012N06NS | N-Channel Power MOSFET IMBG65R057M1H | Silicon Carbide MOSFET Discretes IMBG65R022M1H | Silicon Carbide MOSFET Discretes ICE2QR2280G | CoolSET™ Quasi Resonant 1EDB7275F | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDN8511B | Gate driver ICs BSC012N06NS | N-Channel Power MOSFET IMBG65R057M1H | Silicon Carbide MOSFET Discretes IMBG65R022M1H | Silicon Carbide MOSFET Discretes ICE2QR2280G | CoolSET™ Quasi Resonant 1 2

Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range.


Summary of Features

  • 650V voltage
  • Revolutionary best-in-class R DS(on)/package
  • Reduced energy stored in output capacitance (Eoss)
  • Lower gate charge Qg
  • Space saving through use of smaller packages or reduction of parts
  • 12 years manufacturing experience in superjunction technology

Benefits

  • Improved safety margin and suitable for both SMPS and solar inverter applications
  • Lowest conduction losses/package
  • Low switching losses
  • Better light load efficiency
  • Increasing power density
  • Outstanding CoolMOS™ quality

Potential Applications

  • Telecom
  • Server
  • Solar
  • PC power

Applications

  • 48 V intermediate bus converter (IBC)
  • DIN rail power supplies
  • EV charging
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • 1EDB7275F |
    Gate driver ICs
  • 1ED3124MU12F |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • 1EDN8511B |
    Gate driver ICs
  • BSC012N06NS |
    N-Channel Power MOSFET
  • IMBG65R057M1H |
    Silicon Carbide MOSFET Discretes
  • IMBG65R022M1H |
    Silicon Carbide MOSFET Discretes
  • ICE2QR2280G |
    CoolSET™ Quasi Resonant
  • 1EDB7275F |
    Gate driver ICs
  • 1ED3124MU12F |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • 1EDN8511B |
    Gate driver ICs
  • BSC012N06NS |
    N-Channel Power MOSFET
  • IMBG65R057M1H |
    Silicon Carbide MOSFET Discretes
  • IMBG65R022M1H |
    Silicon Carbide MOSFET Discretes
  • ICE2QR2280G |
    CoolSET™ Quasi Resonant

1
2

Supplier's Site Datasheet
MOSFETs - 8977624P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8977624P
MOSFETs 8977624P
MOSFET N-Channel 700V 75A CoolMOS TO247

MOSFET N-Channel 700V 75A CoolMOS TO247

Supplier's Site
MOSFETs - 8977624 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8977624
MOSFETs 8977624
MOSFET N-Channel 700V 75A CoolMOS TO247

MOSFET N-Channel 700V 75A CoolMOS TO247

Supplier's Site
MOSFETs - 1248812 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1248812
MOSFETs 1248812
MOSFET N-Channel 700V 75A CoolMOS TO247

MOSFET N-Channel 700V 75A CoolMOS TO247

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R019C7 - 1186478-IPW65R019C7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R019C7
1186478-IPW65R019C7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R019C7 1186478-IPW65R019C7
Manufacturer: Infineon Technologies Win Source Part Number: 1186478-IPW65R019C7 Family Name: IPW65R019C7 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): STY139N65M5; STW78N65M5; APT94N65B2C3G; Introduction Date: April 18, 2013 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186478-IPW65R019C7
Family Name: IPW65R019C7
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): STY139N65M5; STW78N65M5; APT94N65B2C3G;
Introduction Date: April 18, 2013
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
700V 75A MOSFET Transistor
278-IPW65R019C7
700V 75A MOSFET Transistor 278-IPW65R019C7
Trans MOSFET N-CH 700V 75A 3-Pin(3+Tab) TO-247 Tube Product overview: IPW65R019C7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW65R019C7 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 700V 75A 3-Pin(3+Tab) TO-247 Tube Product overview: IPW65R019C7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW65R019C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 75A TO247-3 CoolMOS C7

MOSFET N-Ch 650V 75A TO247-3 CoolMOS C7

Buy Now Datasheet
Single FETs, MOSFETs - IPW65R019C7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPW65R019C7
Single FETs, MOSFETs IPW65R019C7
75A, 650V, 0.019OHM, N-CHANNEL M

75A, 650V, 0.019OHM, N-CHANNEL M

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPW65R019C7 8977624P 8977624 1186478-IPW65R019C7 278-IPW65R019C7 IPW65R019C7 IPW65R019C7
Product Name 500V-950V N-Channel Power MOSFET MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R019C7 700V 75A MOSFET Transistor MOSFET Single FETs, MOSFETs
Polarity N-Channel; N N-Channel N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Si/SiC MOSFET (Metal Oxide)
rDS(on) 0.0190 ohms
QG 215 nC
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data