MOSFET N CH Product overview: IPW60R037CSFDXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R037CSFDXKS
N-Channel 600V 54A (Tc) 245W (Tc) Through Hole PG-TO247-3
Manufacturer: Infineon Technologies
Win Source Part Number: 921358-IPW60R037CSFD
Series: CoolMOS™
Features: N-Channel 52A (Tc)
Package: Tube
Family Name: IPW60R037
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET, N-CH, 650V, 54A, 150DEG C, 245W ROHS COMPLIANT: YES
MOSFET N CH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IPW60R037CSFDXKSA1 | 448-IPW60R037CSFDXKSA1-ND | 921358-IPW60R037CSFDXKSA1 | 39AH8928 | IPW60R037CSFDXKSA1 | IPW60R037CSFDXKSA1 |
| Product Name | MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R037CSFDXKSA1 | Mosfet, N-Ch, 650V, 54A, 150Deg C, 245W Rohs Compliant Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 600 volts | |||||
| PD | 245 milliwatts |