The IPW60R018CFD7 is a 600V CoolMOS™ CFD7 power MOSFET designed for resonant topologies such as phase-shift full-bridge (ZVS) and LLC converters in server, telecom, and EV charging applications. It is packaged in a PG-TO-247-3 case with a maximum continuous drain current of 140 A at T_C = 150°C and a pulsed drain current of 495 A. The device features a lowest on-state resistance of 18 mΩ, a gate charge of 251 nC, and a best-in-class reverse recovery charge of 3.12 µC. It exhibits ultra-fast body diode performance with a maximum diode commutation speed of 1300 A/µs and enhanced dv/dt and diF/dt ruggedness. The MOSFET meets industrial reliability standards per JEDEC JESD47/20/22.
Infineon’s answer to resonant high power topologies
The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse recovery time (trr) in the market.
Summary of Features
Benefits
Potential Applications
Server, Telecom, EV-charging, SMPS, PC power
Applications
Designers who used this product also designed with
1
2
| Infineon Technologies AG | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | IPW60R018CFD7 | IPW60R018CFD7 |
| Product Name | 500V-950V N-Channel Power MOSFET | Transistors |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.0180 ohms | |
| QG | 251 nC |