Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPT60R080G7XTMA1 IPT60R080G7XTMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874889-IPT60R080G7XT MA1 Series: CoolMOS™ G7 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 650 V 29A (Tc) 167W (Tc) Surface Mount PG-HSOF-8-2 Package: 8-PowerSFN Package: Reel - TR Mounting: Surface Mount Family Name: IPT60R080 Categories: Discrete Semiconductor Products Case / Package: PG-HSOF-8-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPT60R080G7XTMA1DKR, IPT60R080G7XTMA1CT, IPT60R080G7XTMA1TR, SP001615904, IPT60R080G7XTMA1-ND
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874889-IPT60R080G7XT MA1 Series: CoolMOS™ G7 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 650 V 29A (Tc) 167W (Tc) Surface Mount PG-HSOF-8-2 Package: 8-PowerSFN Package: Reel - TR Mounting: Surface Mount Family Name: IPT60R080 Categories: Discrete Semiconductor Products Case / Package: PG-HSOF-8-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPT60R080G7XTMA1DKR, IPT60R080G7XTMA1CT, IPT60R080G7XTMA1TR, SP001615904, IPT60R080G7XTMA1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPT60R080G7XTMA1 - 874889-IPT60R080G7XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPT60R080G7XTMA1
874889-IPT60R080G7XTMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPT60R080G7XTMA1 874889-IPT60R080G7XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874889-IPT60R080G7XT MA1 Series: CoolMOS™ G7 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 650 V 29A (Tc) 167W (Tc) Surface Mount PG-HSOF-8-2 Package: 8-PowerSFN Package: Reel - TR Mounting: Surface Mount Family Name: IPT60R080 Categories: Discrete Semiconductor Products Case / Package: PG-HSOF-8-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPT60R080G7XTMA1DKR, IPT60R080G7XTMA1CT, IPT60R080G7XTMA1TR, SP001615904, IPT60R080G7XTMA1-ND

Manufacturer: Infineon Technologies
Win Source Part Number: 874889-IPT60R080G7XTMA1
Series: CoolMOS™ G7
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 650 V 29A (Tc) 167W (Tc) Surface Mount PG-HSOF-8-2
Package: 8-PowerSFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPT60R080
Categories: Discrete Semiconductor Products
Case / Package: PG-HSOF-8-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPT60R080G7XTMA1DKR, IPT60R080G7XTMA1CT, IPT60R080G7XTMA1TR, SP001615904, IPT60R080G7XTMA1-ND

Buy Now Datasheet
Single FETs, MOSFETs - IPT60R080G7XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPT60R080G7XTMA1CT-ND
Single FETs, MOSFETs IPT60R080G7XTMA1CT-ND
N-Channel 650V 29A (Tc) 167W (Tc) Surface Mount PG-HSOF-8-2

N-Channel 650V 29A (Tc) 167W (Tc) Surface Mount PG-HSOF-8-2

Buy Now Datasheet
Single FETs, MOSFETs - IPT60R080G7XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPT60R080G7XTMA1DKR-ND
Single FETs, MOSFETs IPT60R080G7XTMA1DKR-ND
N-Channel 650V 29A (Tc) 167W (Tc) Surface Mount PG-HSOF-8-2

N-Channel 650V 29A (Tc) 167W (Tc) Surface Mount PG-HSOF-8-2

Buy Now Datasheet
Single FETs, MOSFETs - IPT60R080G7XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPT60R080G7XTMA1TR-ND
Single FETs, MOSFETs IPT60R080G7XTMA1TR-ND
N-Channel 650V 29A (Tc) 167W (Tc) Surface Mount PG-HSOF-8-2

N-Channel 650V 29A (Tc) 167W (Tc) Surface Mount PG-HSOF-8-2

Buy Now Datasheet
MOSFETs - 2224940 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224940
MOSFETs 2224940
Infineon IPT60R080G7XTMA1

Infineon IPT60R080G7XTMA1

Supplier's Site
MOSFETs - 2224939 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224939
MOSFETs 2224939
Infineon IPT60R080G7XTMA1

Infineon IPT60R080G7XTMA1

Supplier's Site
MOSFETs - 2224940P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224940P
MOSFETs 2224940P
Infineon IPT60R080G7XTMA1

Infineon IPT60R080G7XTMA1

Supplier's Site
Mosfet, N-Ch, 600V, 29A, 167W, Hsof; Transistor Polarity Infineon - 84AC6841 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 29A, 167W, Hsof; Transistor Polarity Infineon
84AC6841
Mosfet, N-Ch, 600V, 29A, 167W, Hsof; Transistor Polarity Infineon 84AC6841
MOSFET, N-CH, 600V, 29A, 167W, HSOF; Transistor Polarity:N Channel; Continuous Drain Current Id:29A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.069ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 29A, 167W, HSOF; Transistor Polarity:N Channel; Continuous Drain Current Id:29A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.069ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPT60R080G7XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPT60R080G7XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPT60R080G7XTMA1
MOSFET N-CH 600V 29A 8HSOF

MOSFET N-CH 600V 29A 8HSOF

Supplier's Site
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 874889-IPT60R080G7XTMA1 IPT60R080G7XTMA1CT-ND 2224940 84AC6841 IPT60R080G7XTMA1 IPT60R080G7XTMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPT60R080G7XTMA1 Single FETs, MOSFETs MOSFETs Mosfet, N-Ch, 600V, 29A, 167W, Hsof; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3; PG-HSOF-8-2 8-PowerSFN HSOF TO-3 8-PowerSFN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFZ44VZSTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers