Infineon Technologies AG MOSFETs IPT60R045CFD7XTMA1

Description
Infineon IPT60R045CFD7XTMA1
Request a Quote Datasheet
Description
Infineon IPT60R045CFD7XTMA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2732798 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2732798
MOSFETs 2732798
Infineon IPT60R045CFD7XTMA1

Infineon IPT60R045CFD7XTMA1

Supplier's Site
MOSFETs - 2732797 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2732797
MOSFETs 2732797
Infineon IPT60R045CFD7XTMA1

Infineon IPT60R045CFD7XTMA1

Supplier's Site
Single FETs, MOSFETs - 448-IPT60R045CFD7XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPT60R045CFD7XTMA1CT-ND
Single FETs, MOSFETs 448-IPT60R045CFD7XTMA1CT-ND
N-Channel 600V 52A (Tc) 270W (Tc) Surface Mount PG-HSOF-8-1

N-Channel 600V 52A (Tc) 270W (Tc) Surface Mount PG-HSOF-8-1

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPT60R045CFD7XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPT60R045CFD7XTMA1DKR-ND
Single FETs, MOSFETs 448-IPT60R045CFD7XTMA1DKR-ND
N-Channel 600V 52A (Tc) 270W (Tc) Surface Mount PG-HSOF-8-1

N-Channel 600V 52A (Tc) 270W (Tc) Surface Mount PG-HSOF-8-1

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPT60R045CFD7XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPT60R045CFD7XTMA1TR-ND
Single FETs, MOSFETs 448-IPT60R045CFD7XTMA1TR-ND
N-Channel 600V 52A (Tc) 270W (Tc) Surface Mount PG-HSOF-8-1

N-Channel 600V 52A (Tc) 270W (Tc) Surface Mount PG-HSOF-8-1

Buy Now Datasheet
Mosfet Single, 520A, 600V, 272W Rohs Compliant Infineon - 73AJ7108 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Single, 520A, 600V, 272W Rohs Compliant Infineon
73AJ7108
Mosfet Single, 520A, 600V, 272W Rohs Compliant Infineon 73AJ7108
MOSFET SINGLE, 520A, 600V, 272W ROHS COMPLIANT: YES

MOSFET SINGLE, 520A, 600V, 272W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPT60R045CFD7XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPT60R045CFD7XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPT60R045CFD7XTMA1
MOSFET N-CH 600V 52A 8HSOF

MOSFET N-CH 600V 52A 8HSOF

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2732798 448-IPT60R045CFD7XTMA1CT-ND 73AJ7108 IPT60R045CFD7XTMA1
Product Name MOSFETs Single FETs, MOSFETs Mosfet Single, 520A, 600V, 272W Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PG-HSOF-8 8-PowerSFN TO-3 8-PowerSFN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
55V 160A MOSFET Transistor - 278-AUIRF3805S - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers