The IPW60R099P7 is a 600V CoolMOS™ P7 power MOSFET designed for high-efficiency switching applications such as PFC, LLC, and PWM stages. It features a PG-TO-247-3 package with a drain-source on-state resistance of 99 mΩ, a pulsed drain current of 100 A, and a gate charge total of 45 nC. The device exhibits excellent ESD robustness with a minimum rating of 2 kV (HBM), and supports high reverse diode commutation speeds up to 900 A/µs. It is fully qualified per JEDEC for industrial applications and operates with a junction temperature range of -55°C to 150°C. Thermal resistance from junction to case is 1.07 °C/W.
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use
The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency.
Summary of Features
Efficiency
Ease-of-use
Benefits
Efficiency
Ease-of-use
Potential Applications
Applications
Designers who used this product also designed with
Trans MOSFET N-CH 600V 31A 3-Pin(3+Tab) TO-247 Tube Product overview: IPW60R099P7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R099P7 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 826042-IPW60R099P7
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
600V, 0.099OHM, N-CHANNEL MOSFET
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Transistors |
| Product Number | IPW60R099P7 | 278-IPW60R099P7 | 826042-IPW60R099P7 | IPW60R099P7 |
| Product Name | 500V-950V N-Channel Power MOSFET | 600V 31A MOSFET Transistor | Specialized ICs - IPW60R099P7 | Specialized ICs |
| Polarity | N-Channel; N | |||
| Transistor Technology / Material | Si/SiC | |||
| rDS(on) | 0.0990 ohms | |||
| QG | 45 nC | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |