Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW50R399CP IPW50R399CP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069115-IPW50R399CP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 560V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 3.5V @ 330μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 890pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 399 mOhm @ 4.9A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069115-IPW50R399CP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 560V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 3.5V @ 330μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 890pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 399 mOhm @ 4.9A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW50R399CP - 069115-IPW50R399CP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW50R399CP
069115-IPW50R399CP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW50R399CP 069115-IPW50R399CP
Manufacturer: Infineon Technologies Win Source Part Number: 069115-IPW50R399CP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 560V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 3.5V @ 330μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 890pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 399 mOhm @ 4.9A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069115-IPW50R399CP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 560V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 330μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 890pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 399 mOhm @ 4.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
560V 9A MOSFET Transistor
285-IPW50R399CP
560V 9A MOSFET Transistor 285-IPW50R399CP
MOSFET N-CH 560V 9A TO-247 Product overview: IPW50R399CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 560V, 9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPW50R399CP can be used for catalog matching and distributor lookup.

MOSFET N-CH 560V 9A TO-247 Product overview: IPW50R399CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 560V, 9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPW50R399CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 069115-IPW50R399CP 285-IPW50R399CP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW50R399CP 560V 9A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 560 volts
PD 83000 milliwatts 83000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18502KCS 40-V, N-Channel NexFET? Power MOSFETs - CSD18502KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
9 suppliers
MOSFETs - 348926 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-TO263-7
View Details
2 suppliers
Single FETs, MOSFETs - 1727-4702-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers