Infineon Technologies AG Single FETs, MOSFETs IPW60R099CPFKSA1

Description
N-Channel 650V 31A (Tc) 255W (Tc) Through Hole PG-TO247-3-1
Request a Quote Datasheet
Description
N-Channel 650V 31A (Tc) 255W (Tc) Through Hole PG-TO247-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPW60R099CPFKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPW60R099CPFKSA1-ND
Single FETs, MOSFETs 448-IPW60R099CPFKSA1-ND
N-Channel 650V 31A (Tc) 255W (Tc) Through Hole PG-TO247-3-1

N-Channel 650V 31A (Tc) 255W (Tc) Through Hole PG-TO247-3-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1219737-IPW60R099CPFKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1219737-IPW60R099CPFKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1219737-IPW60R099CPFKSA1
Win Source Part Number: 1219737-IPW60R099CPF KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 31A (Tc) Rds On (Max) @ Id, Vgs: 99mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 3.5V @ 1.2mA Power Dissipation (Max): 255W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-1 Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2800 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPW60R099CP; SP000067147; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPW60R099CSX,IPW60R0 99CP,IPW60R099CPXK,S P000067147,IPW60R099 CP-ND Base Product Number: IPW60R099 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1219737-IPW60R099CPFKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 31A (Tc)
Rds On (Max) @ Id, Vgs: 99mOhm @ 18A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 1.2mA
Power Dissipation (Max): 255W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3-1
Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2800 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPW60R099CP; SP000067147;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPW60R099CSX,IPW60R099CP,IPW60R099CPXK,SP000067147,IPW60R099CP-ND
Base Product Number: IPW60R099
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
650V 31A MOSFET Transistor
278-IPW60R099CPFKSA1
650V 31A MOSFET Transistor 278-IPW60R099CPFKSA1
MOSFET N-CH 650V 31A TO247-3 Product overview: IPW60R099CPFKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R099CPFKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 31A TO247-3 Product overview: IPW60R099CPFKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R099CPFKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPW60R099CPFKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPW60R099CPFKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPW60R099CPFKSA1
MOSFET N-CH 650V 31A TO247-3

MOSFET N-CH 650V 31A TO247-3

Supplier's Site
MOSFET N-Ch 600V 31A TO247-3 CoolMOS CP

MOSFET N-Ch 600V 31A TO247-3 CoolMOS CP

Buy Now Datasheet
N Channel Mosfet, 650V, 31A, To-247; Channel Type Infineon - 61M6806 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 650V, 31A, To-247; Channel Type Infineon
61M6806
N Channel Mosfet, 650V, 31A, To-247; Channel Type Infineon 61M6806
N CHANNEL MOSFET, 650V, 31A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:31A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 650V, 31A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:31A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPW60R099CPFKSA1-ND 1219737-IPW60R099CPFKSA1 278-IPW60R099CPFKSA1 IPW60R099CPFKSA1 IPW60R099CPFKSA1 61M6806
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 650V 31A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 650V, 31A, To-247; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-247; TO-247-3 SOT3 Tube 10V TO-3; TO-247
PD 255000 milliwatts 255 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data