Infineon Technologies AG 600V 13.8A MOSFET Transistor IPW60R280E6

Description
MOSFET N-CH 600V 13.8A TO247 Product overview: IPW60R280E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13.8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPW60R280E6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 13.8A TO247 Product overview: IPW60R280E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13.8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPW60R280E6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 13.8A MOSFET Transistor
285-IPW60R280E6
600V 13.8A MOSFET Transistor 285-IPW60R280E6
MOSFET N-CH 600V 13.8A TO247 Product overview: IPW60R280E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13.8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPW60R280E6 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 13.8A TO247 Product overview: IPW60R280E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13.8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPW60R280E6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R280E6 - 1046110-IPW60R280E6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R280E6
1046110-IPW60R280E6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R280E6 1046110-IPW60R280E6
Manufacturer: Infineon Technologies Win Source Part Number: 1046110-IPW60R280E6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 13.8A (Tc) Gate-Source Threshold Voltage: 3.5V @ 430μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 950pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1046110-IPW60R280E6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 13.8A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 430μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 950pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 6.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 13.8A TO247-3 CoolMOS E6

MOSFET N-Ch 650V 13.8A TO247-3 CoolMOS E6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IPW60R280E6 1046110-IPW60R280E6 IPW60R280E6
Product Name 600V 13.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R280E6 MOSFET
Polarity N-Channel N-Channel; N-Channel
PD 104000 milliwatts 104000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data