Infineon Technologies AG 25V 50A MOSFET Transistor IPU04N03LA

Description
OptiMOS 2 Power-Transistor | MOSFET N-CH 25V 50A IPAK Product overview: IPU04N03LA from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPU04N03LA can be used for catalog matching and distributor lookup.
Request a Quote
Description
OptiMOS 2 Power-Transistor | MOSFET N-CH 25V 50A IPAK Product overview: IPU04N03LA from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPU04N03LA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 50A MOSFET Transistor
278-IPU04N03LA
25V 50A MOSFET Transistor 278-IPU04N03LA
OptiMOS 2 Power-Transistor | MOSFET N-CH 25V 50A IPAK Product overview: IPU04N03LA from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPU04N03LA can be used for catalog matching and distributor lookup.

OptiMOS 2 Power-Transistor | MOSFET N-CH 25V 50A IPAK Product overview: IPU04N03LA from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPU04N03LA can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - IPU04N03LA - 1186460-IPU04N03LA - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IPU04N03LA
1186460-IPU04N03LA
FETs - Single - IPU04N03LA 1186460-IPU04N03LA
Manufacturer: Infineon Technologies Win Source Part Number: 1186460-IPU04N03LA Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: P-TO251-3-1 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.infineon.com Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Power Dissipation (Maximum): 115W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 25V Id - Continuous Drain Current: 50A Rds On (Maximum) at Id, Vgs: 4mOhm at 50A, 10V Gate Source Voltage(th) (Maximum) at Id: 2V at 80μA Gate Charge (Qg) (Maximum) at Vgs: 41nC at 5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 5199pF at 15V

Manufacturer: Infineon Technologies
Win Source Part Number: 1186460-IPU04N03LA
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: P-TO251-3-1
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.infineon.com
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Power Dissipation (Maximum): 115W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 25V
Id - Continuous Drain Current: 50A
Rds On (Maximum) at Id, Vgs: 4mOhm at 50A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2V at 80μA
Gate Charge (Qg) (Maximum) at Vgs: 41nC at 5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5199pF at 15V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPU04N03LA 1186460-IPU04N03LA
Product Name 25V 50A MOSFET Transistor FETs - Single - IPU04N03LA
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data