Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IPT60R035CFD7XTMA1

Description
Win Source Part Number: 1353631-IPT60R035CFD 7XTMA1 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: CoolMOS™ CFD7 Package: Tape & Reel Product Status: Active Package / Case: 8-PowerSFN Supplier Device Package: PG-HSOF-8-1 Base Product Number: IPT60R035 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 67A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 35mOhm @ 24.9A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1.25mA Gate Charge (Qg) (Max) @ Vgs: 109 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 4354 pF @ 400 V Power Dissipation (Max): 351W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1353631-IPT60R035CFD 7XTMA1 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: CoolMOS™ CFD7 Package: Tape & Reel Product Status: Active Package / Case: 8-PowerSFN Supplier Device Package: PG-HSOF-8-1 Base Product Number: IPT60R035 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 67A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 35mOhm @ 24.9A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1.25mA Gate Charge (Qg) (Max) @ Vgs: 109 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 4354 pF @ 400 V Power Dissipation (Max): 351W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353631-IPT60R035CFD7XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1353631-IPT60R035CFD7XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1353631-IPT60R035CFD7XTMA1
Win Source Part Number: 1353631-IPT60R035CFD 7XTMA1 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: CoolMOS™ CFD7 Package: Tape & Reel Product Status: Active Package / Case: 8-PowerSFN Supplier Device Package: PG-HSOF-8-1 Base Product Number: IPT60R035 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 67A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 35mOhm @ 24.9A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1.25mA Gate Charge (Qg) (Max) @ Vgs: 109 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 4354 pF @ 400 V Power Dissipation (Max): 351W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1353631-IPT60R035CFD7XTMA1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: CoolMOS™ CFD7
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerSFN
Supplier Device Package: PG-HSOF-8-1
Base Product Number: IPT60R035
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 67A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 35mOhm @ 24.9A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 1.25mA
Gate Charge (Qg) (Max) @ Vgs: 109 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 4354 pF @ 400 V
Power Dissipation (Max): 351W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
600V 67A MOSFET Transistor
278-IPT60R035CFD7XTMA1
600V 67A MOSFET Transistor 278-IPT60R035CFD7XTMA1
MOSFET N-CH 600V 67A 8HSOF Product overview: IPT60R035CFD7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 67A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 67A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT60R035CFD7XTM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 67A 8HSOF Product overview: IPT60R035CFD7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 67A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 67A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT60R035CFD7XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPT60R035CFD7XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPT60R035CFD7XTMA1DKR-ND
Single FETs, MOSFETs 448-IPT60R035CFD7XTMA1DKR-ND
N-Channel 600V 67A (Tc) 351W (Tc) Surface Mount PG-HSOF-8-1

N-Channel 600V 67A (Tc) 351W (Tc) Surface Mount PG-HSOF-8-1

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPT60R035CFD7XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPT60R035CFD7XTMA1TR-ND
Single FETs, MOSFETs 448-IPT60R035CFD7XTMA1TR-ND
N-Channel 600V 67A (Tc) 351W (Tc) Surface Mount PG-HSOF-8-1

N-Channel 600V 67A (Tc) 351W (Tc) Surface Mount PG-HSOF-8-1

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPT60R035CFD7XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPT60R035CFD7XTMA1CT-ND
Single FETs, MOSFETs 448-IPT60R035CFD7XTMA1CT-ND
N-Channel 600V 67A (Tc) 351W (Tc) Surface Mount PG-HSOF-8-1

N-Channel 600V 67A (Tc) 351W (Tc) Surface Mount PG-HSOF-8-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPT60R035CFD7XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPT60R035CFD7XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPT60R035CFD7XTMA1
MOSFET N-CH 600V 67A 8HSOF

MOSFET N-CH 600V 67A 8HSOF

Supplier's Site
Mosfet Single, 67A, 600V, 347W Rohs Compliant Infineon - 73AJ7107 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Single, 67A, 600V, 347W Rohs Compliant Infineon
73AJ7107
Mosfet Single, 67A, 600V, 347W Rohs Compliant Infineon 73AJ7107
MOSFET SINGLE, 67A, 600V, 347W ROHS COMPLIANT: YES

MOSFET SINGLE, 67A, 600V, 347W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1353631-IPT60R035CFD7XTMA1 278-IPT60R035CFD7XTMA1 448-IPT60R035CFD7XTMA1DKR-ND IPT60R035CFD7XTMA1 73AJ7107
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 600V 67A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Single, 67A, 600V, 347W Rohs Compliant Infineon
Polarity N-Channel N-Channel N-Channel
PD 351000 milliwatts 351 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 Tape & Reel (TR) 8-PowerSFN Surface Mount TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
IGBTs - Single - AIKQ120N60CTXKSA1 - 860801-AIKQ120N60CTXKSA1 - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type SOT3; PG-TO247-3-46
Features IGBT Trench Field Stop 600 V 160 A 833 W Through Hole PG-TO247-3-46
View Details
6 suppliers