MOSFETs N-Ch 650V 60A TO247-3 CoolMOS CP Product overview: IPW60R045CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 60A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW60R045CP can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 017330-IPW60R045CP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 431W (Tc)
Family Name: IPW60R045CP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 3mA
Max Gate Charge: 190nC @ 10V
Max Input Capacitance: 6800pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 44A, 10V
Alternative Parts (Cross-Reference): STW62N65M5; STW72N60DM2AG; STWA68N60M6; STWA70N60DM6;
Introduction Date: June 19, 2006
ECCN: EAR99
Country of Origin: Austria, China, Germany, Malaysia, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
MOSFET N-Ch 650V 60A TO247-3 CoolMOS CP
(PRICE/EA) MOSFET, N CHANNEL, 650V, 60A, TO-247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:60A; DRAIN SOURCE VOLTAGE VDS:650V; ON RES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2088-IPW60R045CP | 017330-IPW60R045CP | IPW60R045CP | 36290861 |
| Product Name | 650V 60A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R045CP | MOSFET | Transistor |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| PD | 431 milliwatts | 431000 milliwatts | ||
| Package Type | Tube | TO-247; SOT3; PG-TO247-3 |