Infineon Technologies AG 650V 16A MOSFET Transistor IPW60R199CP

Description
MOSFETs N-Ch 650V 16A TO247-3 CoolMOS CP Product overview: IPW60R199CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 16A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW60R199CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 650V 16A TO247-3 CoolMOS CP Product overview: IPW60R199CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 16A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW60R199CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 16A MOSFET Transistor
2088-IPW60R199CP
650V 16A MOSFET Transistor 2088-IPW60R199CP
MOSFETs N-Ch 650V 16A TO247-3 CoolMOS CP Product overview: IPW60R199CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 16A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW60R199CP can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 650V 16A TO247-3 CoolMOS CP Product overview: IPW60R199CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 16A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW60R199CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R199CP - 069122-IPW60R199CP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R199CP
069122-IPW60R199CP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R199CP 069122-IPW60R199CP
Manufacturer: Infineon Technologies Win Source Part Number: 069122-IPW60R199CP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 139W (Tc) Family Name: IPW60R199CP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 3.5V @ 660μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1520pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 199 mOhm @ 9.9A, 10V Alternative Parts (Cross-Reference): STW27NM60ND; R6024KNZ1C9; STW25NM60ND; R6020ENZC8; Introduction Date: August 30, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069122-IPW60R199CP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 139W (Tc)
Family Name: IPW60R199CP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 660μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 1520pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 199 mOhm @ 9.9A, 10V
Alternative Parts (Cross-Reference): STW27NM60ND; R6024KNZ1C9; STW25NM60ND; R6020ENZC8;
Introduction Date: August 30, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 16A TO247-3 CoolMOS CP

MOSFET N-Ch 650V 16A TO247-3 CoolMOS CP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPW60R199CP 069122-IPW60R199CP IPW60R199CP
Product Name 650V 16A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R199CP MOSFET
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 139 milliwatts 139000 milliwatts
Package Type Tube TO-247; SOT3; PG-TO247-3
Unlock Full Specs
to access all available technical data