The IPW60R080P7 is a 600V CoolMOSâ„¢ P7 power MOSFET designed for high-efficiency switching applications such as PFC, LLC, and PWM stages. It is packaged in a PG-TO-247-3 case with a maximum continuous drain current of 32A at TC=150°C and a pulsed drain current of 110A at TC=25°C. The device features a maximum on-state resistance of 80mΩ, a typical gate charge of 51nC, and an avalanche energy rating of 118mJ for single pulses. It meets JEDEC standards for industrial applications and exhibits ESD robustness exceeding 2kV (HBM). The body diode supports a maximum commutation speed of 900A/µs and a reverse dv/dt of 50V/ns.
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use
The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency.
Summary of Features
Efficiency
Ease-of-use
Benefits
Efficiency
Ease-of-use
Potential Applications
Applications
Designers who used this product also designed with
1
2
Manufacturer: Infineon Technologies
Win Source Part Number: 826040-IPW60R080P7
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
600V CoolMOSª P7 Power Transistor Product overview: IPW60R080P7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPW60R080P7 can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPW60R080P7 | 826040-IPW60R080P7 | 285-IPW60R080P7 |
| Product Name | 500V-950V N-Channel Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R080P7 | 600V MOSFET Transistor |
| Polarity | N-Channel; N | ||
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 0.0800 ohms | ||
| QG | 51 nC |