N-channel MOSFET for switch-mode power supplies and DC/DC converters, rated for 30 V drain-source voltage, 35 A continuous drain current, and 38 W power dissipation at 25 °C, with a maximum on-resistance of 10.5 mΩ at 10 V gate drive. Packaged in PG-TO251-3-21, it features avalanche capability, logic-level gate drive, and RoHS compliance. Thermal resistance junction-to-case is 3.9 K/W, and operating temperature ranges from -55 °C to 175 °C. Meets JEDEC standards and IEC climatic category 55/175/56.
N-Channel 30V 35A (Tc) 38W (Tc) Through Hole PG-TO251-3-21
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | IPU105N03LGIN-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |