Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPW60R024P7XKSA1

Description
Win Source Part Number: 1022145-IPW60R024P7X KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P7 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 101A (Tc) Rds On (Max) @ Id, Vgs: 24mOhm @ 42.4A, 10V Vgs(th) (Max) @ Id: 4V @ 2.03mA Power Dissipation (Max): 291W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-41 Gate Charge (Qg) (Max) @ Vgs: 164 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7144 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPW60R024P7XKSA1 ,SP001866180 Base Product Number: IPW60R024 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1022145-IPW60R024P7X KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P7 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 101A (Tc) Rds On (Max) @ Id, Vgs: 24mOhm @ 42.4A, 10V Vgs(th) (Max) @ Id: 4V @ 2.03mA Power Dissipation (Max): 291W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-41 Gate Charge (Qg) (Max) @ Vgs: 164 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7144 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPW60R024P7XKSA1 ,SP001866180 Base Product Number: IPW60R024 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1022145-IPW60R024P7XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1022145-IPW60R024P7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1022145-IPW60R024P7XKSA1
Win Source Part Number: 1022145-IPW60R024P7X KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P7 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 101A (Tc) Rds On (Max) @ Id, Vgs: 24mOhm @ 42.4A, 10V Vgs(th) (Max) @ Id: 4V @ 2.03mA Power Dissipation (Max): 291W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-41 Gate Charge (Qg) (Max) @ Vgs: 164 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7144 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPW60R024P7XKSA1 ,SP001866180 Base Product Number: IPW60R024 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1022145-IPW60R024P7XKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ P7
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 101A (Tc)
Rds On (Max) @ Id, Vgs: 24mOhm @ 42.4A, 10V
Vgs(th) (Max) @ Id: 4V @ 2.03mA
Power Dissipation (Max): 291W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3-41
Gate Charge (Qg) (Max) @ Vgs: 164 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7144 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 448-IPW60R024P7XKSA1,SP001866180
Base Product Number: IPW60R024
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPW60R024P7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPW60R024P7XKSA1-ND
Single FETs, MOSFETs 448-IPW60R024P7XKSA1-ND
N-Channel 650V 101A (Tc) 291W (Tc) Through Hole PG-TO247-3-41

N-Channel 650V 101A (Tc) 291W (Tc) Through Hole PG-TO247-3-41

Buy Now Datasheet
Singapore, Singapore
650V 101A MOSFET Transistor
278-IPW60R024P7XKSA1
650V 101A MOSFET Transistor 278-IPW60R024P7XKSA1
MOSFET N-CH 650V 101A TO247-3-41 Product overview: IPW60R024P7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 101A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 101A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R024P7XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 101A TO247-3-41 Product overview: IPW60R024P7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 101A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 101A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R024P7XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2196019P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2196019P
MOSFETs 2196019P
Infineon IPW60R024P7XKSA1 MOSFET

Infineon IPW60R024P7XKSA1 MOSFET

Supplier's Site
MOSFETs - 2196018 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2196018
MOSFETs 2196018
Infineon IPW60R024P7XKSA1 MOSFET

Infineon IPW60R024P7XKSA1 MOSFET

Supplier's Site
MOSFETs - 2196019 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2196019
MOSFETs 2196019
Infineon IPW60R024P7XKSA1 MOSFET

Infineon IPW60R024P7XKSA1 MOSFET

Supplier's Site
MOSFET

MOSFET

Buy Now
Mosfet, N-Ch, 600V, 101A, 150Deg C, 291W Rohs Compliant Infineon - 42AH1847 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 101A, 150Deg C, 291W Rohs Compliant Infineon
42AH1847
Mosfet, N-Ch, 600V, 101A, 150Deg C, 291W Rohs Compliant Infineon 42AH1847
MOSFET, N-CH, 600V, 101A, 150DEG C, 291W ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 101A, 150DEG C, 291W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - IPW60R024P7XKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPW60R024P7XKSA1
Single FETs, MOSFETs IPW60R024P7XKSA1
MOSFET N-CH 650V 101A TO247-3-41

MOSFET N-CH 650V 101A TO247-3-41

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPW60R024P7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPW60R024P7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPW60R024P7XKSA1
MOSFET N-CH 650V 101A TO247-3-41

MOSFET N-CH 650V 101A TO247-3-41

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1022145-IPW60R024P7XKSA1 448-IPW60R024P7XKSA1-ND 278-IPW60R024P7XKSA1 2196019P IPW60R024P7XKSA1 42AH1847 IPW60R024P7XKSA1 IPW60R024P7XKSA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 650V 101A MOSFET Transistor MOSFETs MOSFET Mosfet, N-Ch, 600V, 101A, 150Deg C, 291W Rohs Compliant Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 291000 milliwatts 291 milliwatts 291000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 TO-247; TO-247-3 Tube TO-247; TO-247 TO-3 TO-247; TO-247-3 164 nC @ 10 V
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data