Infineon Technologies AG Single FETs, MOSFETs IPU60R600C6BKMA1

Description
N-Channel 600V 7.3A (Tc) 63W (Tc) Through Hole PG-TO251-3
Request a Quote Datasheet
Description
N-Channel 600V 7.3A (Tc) 63W (Tc) Through Hole PG-TO251-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPU60R600C6BKMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPU60R600C6BKMA1-ND
Single FETs, MOSFETs IPU60R600C6BKMA1-ND
N-Channel 600V 7.3A (Tc) 63W (Tc) Through Hole PG-TO251-3

N-Channel 600V 7.3A (Tc) 63W (Tc) Through Hole PG-TO251-3

Buy Now Datasheet
Singapore, Singapore
600V 7.3A MOSFET Transistor
278-IPU60R600C6BKMA1
600V 7.3A MOSFET Transistor 278-IPU60R600C6BKMA1
MOSFET N-CH 600V 7.3A TO251-3 Product overview: IPU60R600C6BKMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPU60R600C6BKMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 7.3A TO251-3 Product overview: IPU60R600C6BKMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPU60R600C6BKMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPU60R600C6BKMA1 - 776936-IPU60R600C6BKMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPU60R600C6BKMA1
776936-IPU60R600C6BKMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPU60R600C6BKMA1 776936-IPU60R600C6BKMA1
Manufacturer: Infineon Technologies Win Source Part Number: 776936-IPU60R600C6BK MA1 Series: CoolMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7.3A (Tc) Family Name: IPU60R600C6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: PG-TO251-3 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 3.5V @ 200μA Gate Charge (Qg) (Maximum) @ Vgs: 20.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 440pF @ 100V Vgs (Maximum): ±20V Power Dissipation (Maximum): 63W (Tc) Rds On (Maximum) @ Id, Vgs: 600 mOhm @ 2.4A, 10V Alternative Parts (Cross-Reference): SiHU6N62E-GE3; SiHU7N60E-GE3; TK7Q60W,S1VQ; FCU7N60; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 776936-IPU60R600C6BKMA1
Series: CoolMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 7.3A (Tc)
Family Name: IPU60R600C6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: PG-TO251-3
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 3.5V @ 200μA
Gate Charge (Qg) (Maximum) @ Vgs: 20.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 440pF @ 100V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 63W (Tc)
Rds On (Maximum) @ Id, Vgs: 600 mOhm @ 2.4A, 10V
Alternative Parts (Cross-Reference): SiHU6N62E-GE3; SiHU7N60E-GE3; TK7Q60W,S1VQ; FCU7N60;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPU60R600C6BKMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPU60R600C6BKMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPU60R600C6BKMA1
MOSFET N-CH 600V 7.3A TO251-3

MOSFET N-CH 600V 7.3A TO251-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPU60R600C6BKMA1-ND 278-IPU60R600C6BKMA1 776936-IPU60R600C6BKMA1 IPU60R600C6BKMA1
Product Name Single FETs, MOSFETs 600V 7.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPU60R600C6BKMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data