The IPW60R045CPA is a 600 V CoolMOS® power transistor designed for automotive DC/DC converters, housed in a PG-TO247-3 package. It has a maximum drain-source on-state resistance of 0.045 Ω and a typical gate charge of 150 nC. The device is AEC-Q101 qualified, features extreme dv/dt ruggedness of 50 V/ns, and supports a continuous drain current of up to 60 A at 25 °C and 38 A at 100 °C. It is RoHS compliant and operates from -40 °C to 150 °C junction temperature. The thermal resistance from junction to case is 0.29 K/W, and it has a peak avalanche energy of 1950 mJ in single-pulse operation. Repetitive avalanche current is rated at 11 A.
Summary of Features
Potential Applications
Infineon's CoolMOS™ CPA SJ MOSFET is designed for DC-DC converters for automotive application
Applications
Trans MOSFET N-CH 600V 60A Automotive AEC-Q101 3-Pin(3+Tab) TO-247 Tube Product overview: IPW60R045CPA from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 600V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R045CPA can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 069116-IPW60R045CPA
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 431W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 3mA
Max Gate Charge: 190nC @ 10V
Max Input Capacitance: 6800pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 44A, 10V
Alternative Parts (Cross-Reference): SIHG70N60EF-GE3; FCH76N60NF; STW70N65M2;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
MOSFET N-Ch 600V 60A TO247-3 CoolMOS CPA
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPW60R045CPA | 278-IPW60R045CPA | 069116-IPW60R045CPA | IPW60R045CPA |
| Product Name | Automotive MOSFET | Automotive 600V 60A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R045CPA | MOSFET |
| Polarity | N-Channel; N | N-Channel | N-Channel; N-Channel | |
| Transistor Technology / Material | Si/SiC | |||
| VGS(off) | 2.5 to 3.5 volts | |||
| rDS(on) | 0.0450 ohms | |||
| TJ | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |