Infineon Technologies AG 600V 39A MOSFET Transistor IPW60R075CP

Description
MOSFETs N-Ch 600V 39A TO247-3 CoolMOS CP Product overview: IPW60R075CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 39A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW60R075CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 600V 39A TO247-3 CoolMOS CP Product overview: IPW60R075CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 39A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW60R075CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 39A MOSFET Transistor
2088-IPW60R075CP
600V 39A MOSFET Transistor 2088-IPW60R075CP
MOSFETs N-Ch 600V 39A TO247-3 CoolMOS CP Product overview: IPW60R075CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 39A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW60R075CP can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 600V 39A TO247-3 CoolMOS CP Product overview: IPW60R075CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 39A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW60R075CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R075CP - 205252-IPW60R075CP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R075CP
205252-IPW60R075CP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R075CP 205252-IPW60R075CP
Manufacturer: Infineon Technologies Win Source Part Number: 205252-IPW60R075CP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 313W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 39A (Tc) Gate-Source Threshold Voltage: 3.5V @ 1.7mA Max Gate Charge: 116nC @ 10V Max Input Capacitance: 4000pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 mOhm @ 26A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205252-IPW60R075CP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 313W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 39A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 1.7mA
Max Gate Charge: 116nC @ 10V
Max Input Capacitance: 4000pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75 mOhm @ 26A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 38342340 - Radwell International
Willingboro, NJ, United States
Transistor
38342340
Transistor 38342340
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 39A, 600V, 0.075OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 39A, 600V, 0.075OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 39A TO247-3 CoolMOS CP

MOSFET N-Ch 600V 39A TO247-3 CoolMOS CP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPW60R075CP 205252-IPW60R075CP 38342340 IPW60R075CP
Product Name 600V 39A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R075CP Transistor MOSFET
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 313 milliwatts 313000 milliwatts
Package Type Tube TO-247; SOT3; PG-TO247-3
Unlock Full Specs
to access all available technical data