Infineon Technologies AG 650V 83.2A MOSFET Transistor IPW65R037C6

Description
MOSFETs N-Ch 650V 83.2A TO247-3 CoolMOS C6 Product overview: IPW65R037C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 83.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 83.2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW65R037C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 650V 83.2A TO247-3 CoolMOS C6 Product overview: IPW65R037C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 83.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 83.2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW65R037C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 83.2A MOSFET Transistor
2088-IPW65R037C6
650V 83.2A MOSFET Transistor 2088-IPW65R037C6
MOSFETs N-Ch 650V 83.2A TO247-3 CoolMOS C6 Product overview: IPW65R037C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 83.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 83.2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW65R037C6 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 650V 83.2A TO247-3 CoolMOS C6 Product overview: IPW65R037C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 83.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 83.2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW65R037C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R037C6 - 069125-IPW65R037C6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R037C6
069125-IPW65R037C6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R037C6 069125-IPW65R037C6
Manufacturer: Infineon Technologies Win Source Part Number: 069125-IPW65R037C6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Family Name: IPW65R037C6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 83.2A (Tc) Gate-Source Threshold Voltage: 3.5V @ 3.3mA Max Gate Charge: 330nC @ 10V Max Input Capacitance: 7240pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 37 mOhm @ 33.1A, 10V Alternative Parts (Cross-Reference): SCT3017ALGC11; SCT3030ALGC11; SCT3030ALHRC11; Introduction Date: October 13, 2011 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069125-IPW65R037C6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500W (Tc)
Family Name: IPW65R037C6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 83.2A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 3.3mA
Max Gate Charge: 330nC @ 10V
Max Input Capacitance: 7240pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 37 mOhm @ 33.1A, 10V
Alternative Parts (Cross-Reference): SCT3017ALGC11; SCT3030ALGC11; SCT3030ALHRC11;
Introduction Date: October 13, 2011
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 83.2A TO247-3 CoolMOS C6

MOSFET N-Ch 650V 83.2A TO247-3 CoolMOS C6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPW65R037C6 069125-IPW65R037C6 IPW65R037C6
Product Name 650V 83.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R037C6 MOSFET
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 500 milliwatts 500000 milliwatts
Package Type Tube TO-247; SOT3; PG-TO247-3
Unlock Full Specs
to access all available technical data