Infineon Technologies AG 500V 23A MOSFET Transistor IPW50R140CP

Description
MOSFETs N-Ch 500V 23A TO247-3 CoolMOS CP Product overview: IPW50R140CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 23A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW50R140CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 500V 23A TO247-3 CoolMOS CP Product overview: IPW50R140CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 23A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW50R140CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 23A MOSFET Transistor
2088-IPW50R140CP
500V 23A MOSFET Transistor 2088-IPW50R140CP
MOSFETs N-Ch 500V 23A TO247-3 CoolMOS CP Product overview: IPW50R140CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 23A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW50R140CP can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 500V 23A TO247-3 CoolMOS CP Product overview: IPW50R140CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 23A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW50R140CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW50R140CP - 069110-IPW50R140CP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW50R140CP
069110-IPW50R140CP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW50R140CP 069110-IPW50R140CP
Manufacturer: Infineon Technologies Win Source Part Number: 069110-IPW50R140CP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 192W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 550V Continuous Drain Current at 25°C: 23A (Tc) Gate-Source Threshold Voltage: 3.5V @ 930μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 2540pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 140 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069110-IPW50R140CP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 192W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 550V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 930μA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 2540pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 140 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 500V 23A TO247-3 CoolMOS CP

MOSFET N-Ch 500V 23A TO247-3 CoolMOS CP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPW50R140CP 069110-IPW50R140CP IPW50R140CP
Product Name 500V 23A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW50R140CP MOSFET
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 192 milliwatts 192000 milliwatts
Package Type Tube TO-247; SOT3; PG-TO247-3
Unlock Full Specs
to access all available technical data

Similar Products

Dual P-Channel Matched MOSFET Pair - ALD1102ASAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
CSD16407Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16407Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0033 ohms
View Details
6 suppliers
MOSFETs - 2060117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details