IPW60R037CM8 600 V CoolMOS™ 8 power transistor
The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7.
It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further improved by 12% over CFD7, reverse recovery charge (Qrr) is 3% lower compared to the CFD7, as well as the lowest reverse recovery time (trr) in the market.
Summary of Features
Best-in-class RDS(on)*A
Significant reduction of losses
Excellent commutation ruggedness
Integrated fast body diode
.XT interconnection
ESD protection
Benefits
Increased power density
Ease of use and fast design-in
Low ringing tendency
Simplified thermal management
Simplified portfolio
Potential Applications
Power supplies and converters
PFC stages & LLC resonant converters
High efficiency switching applications e.g.: server, telecom, EV charging, UPS
Designers who used this product also designed with
IDH12G65C5 | CoolSiC™ Schottky Diodes
IDL06G65C5 | CoolSiC™ Schottky Diodes
1ED3123MC12H | Gate driver ICs
1EDB8275F | Gate driver ICs
ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs
1EDN8550B | Gate driver ICs
IDW12G65C5 | CoolSiC™ Schottky Diodes
SN7002W | Small signal/small power MOSFET
ICE2QR2280G | CoolSET™ Quasi Resonant
2N7002DW | Small signal/small power MOSFET
BSC010N04LS | N-Channel Power MOSFET
ICE2QR2280G-1 | CoolSET™ Quasi Resonant
BSC026N08NS5 | N-Channel Power MOSFET
IRLML0030PBF-1 | N-Channel Power MOSFET
IKCM15L60GD | Intelligent Power Modules (IPM)
IPP051N15N5 | N-Channel Power MOSFET
ICE3AR0680JZ | CoolSET™ Fixed Frequency
IKCM10H60GA | Intelligent Power Modules (IPM)
BSC030N08NS5 | N-Channel Power MOSFET
IR11682SPBF | Synchronous Rectification ICs
IDH12G65C5 | CoolSiC™ Schottky Diodes
IDL06G65C5 | CoolSiC™ Schottky Diodes
1ED3123MC12H | Gate driver ICs
1EDB8275F | Gate driver ICs
ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs
1EDN8550B | Gate driver ICs
IDW12G65C5 | CoolSiC™ Schottky Diodes
SN7002W | Small signal/small power MOSFET
1 2 3 4 5
IPW60R037CM8 600 V CoolMOS™ 8 power transistor
The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7.
It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further improved by 12% over CFD7, reverse recovery charge (Qrr) is 3% lower compared to the CFD7, as well as the lowest reverse recovery time (trr) in the market.
Summary of Features
- Best-in-class RDS(on)*A
- Significant reduction of losses
- Excellent commutation ruggedness
- Integrated fast body diode
- .XT interconnection
- ESD protection
Benefits
- Increased power density
- Ease of use and fast design-in
- Low ringing tendency
- Simplified thermal management
- Simplified portfolio
Potential Applications
- Power supplies and converters
- PFC stages & LLC resonant converters
- High efficiency switching applications e.g.: server, telecom, EV charging, UPS
Designers who used this product also designed with
- IDH12G65C5 |
CoolSiC™ Schottky Diodes
- IDL06G65C5 |
CoolSiC™ Schottky Diodes
- 1ED3123MC12H |
Gate driver ICs
- 1EDB8275F |
Gate driver ICs
- ICE3PCS01G |
PFC-CCM (continuous conduction mode) ICs
- 1EDN8550B |
Gate driver ICs
- IDW12G65C5 |
CoolSiC™ Schottky Diodes
- SN7002W |
Small signal/small power MOSFET
- ICE2QR2280G |
CoolSET™ Quasi Resonant
- 2N7002DW |
Small signal/small power MOSFET
- BSC010N04LS |
N-Channel Power MOSFET
- ICE2QR2280G-1 |
CoolSET™ Quasi Resonant
- BSC026N08NS5 |
N-Channel Power MOSFET
- IRLML0030PBF-1 |
N-Channel Power MOSFET
- IKCM15L60GD |
Intelligent Power Modules (IPM)
- IPP051N15N5 |
N-Channel Power MOSFET
- ICE3AR0680JZ |
CoolSET™ Fixed Frequency
- IKCM10H60GA |
Intelligent Power Modules (IPM)
- BSC030N08NS5 |
N-Channel Power MOSFET
- IR11682SPBF |
Synchronous Rectification ICs
- IDH12G65C5 |
CoolSiC™ Schottky Diodes
- IDL06G65C5 |
CoolSiC™ Schottky Diodes
- 1ED3123MC12H |
Gate driver ICs
- 1EDB8275F |
Gate driver ICs
- ICE3PCS01G |
PFC-CCM (continuous conduction mode) ICs
- 1EDN8550B |
Gate driver ICs
- IDW12G65C5 |
CoolSiC™ Schottky Diodes
- SN7002W |
Small signal/small power MOSFET
1
2
3
4
5