Infineon MOSFET IPSA70R450P7SAKMA1
Infineon MOSFET IPSA70R450P7SAKMA1
Infineon MOSFET IPSA70R450P7SAKMA1
N-Channel 700V 10A (Tc) 50W (Tc) Through Hole PG-TO251-3
MOSFET N-CH 700V 10A TO251-3
MOSFET N-CH 700V 10A TO251-3
MOSFET, N-CH, 700V, 10A, TO-251; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:700V; On Resistance Rds(on):0.37ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2224711P | IPSA70R450P7SAKMA1-ND | IPSA70R450P7SAKMA1 | IPSA70R450P7SAKMA1 | IPSA70R450P7SAKMA1 | 49AC8009 |
| Product Name | MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 700V, 10A, To-251; Transistor Polarity Infineon |
| Package Type | TO-251 | TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | TO-3 | |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Packing Method | Tube; Tube | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||||
| V(BR)DSS | 700 volts |