Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPW65R045C7

Description
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features 650V voltage Revolutionary best-in-class R DS(on)/package Reduced energy stored in output capacitance (Eoss) Lower gate charge Qg Space saving through use of smaller packages or reduction of parts 12 years manufacturing experience in superjunction technology Benefits Improved safety margin and suitable for both SMPS and solar inverter applications Lowest conduction losses/package Low switching losses Better light load efficiency Increasing power density Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar PC power Applications 48 V intermediate bus converter (IBC) EV charging Residential air conditioning: Smart (IoT) and efficient cooling Telecommunication infrastructure Designers who used this product also designed with IPP051N15N5 | N-Channel Power MOSFET BSC036NE7NS3 G | N-Channel Power MOSFET IDH12G65C5 | CoolSiC™ Schottky Diodes IRS4427S | Gate driver ICs IPP051N15N5 | N-Channel Power MOSFET BSC036NE7NS3 G | N-Channel Power MOSFET IDH12G65C5 | CoolSiC™ Schottky Diodes IRS4427S | Gate driver ICs IPP051N15N5 | N-Channel Power MOSFET BSC036NE7NS3 G | N-Channel Power MOSFET IDH12G65C5 | CoolSiC™ Schottky Diodes IRS4427S | Gate driver ICs
Request a Quote
Description
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features 650V voltage Revolutionary best-in-class R DS(on)/package Reduced energy stored in output capacitance (Eoss) Lower gate charge Qg Space saving through use of smaller packages or reduction of parts 12 years manufacturing experience in superjunction technology Benefits Improved safety margin and suitable for both SMPS and solar inverter applications Lowest conduction losses/package Low switching losses Better light load efficiency Increasing power density Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar PC power Applications 48 V intermediate bus converter (IBC) EV charging Residential air conditioning: Smart (IoT) and efficient cooling Telecommunication infrastructure Designers who used this product also designed with IPP051N15N5 | N-Channel Power MOSFET BSC036NE7NS3 G | N-Channel Power MOSFET IDH12G65C5 | CoolSiC™ Schottky Diodes IRS4427S | Gate driver ICs IPP051N15N5 | N-Channel Power MOSFET BSC036NE7NS3 G | N-Channel Power MOSFET IDH12G65C5 | CoolSiC™ Schottky Diodes IRS4427S | Gate driver ICs IPP051N15N5 | N-Channel Power MOSFET BSC036NE7NS3 G | N-Channel Power MOSFET IDH12G65C5 | CoolSiC™ Schottky Diodes IRS4427S | Gate driver ICs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPW65R045C7 is a 650V CoolMOS™ C7 superjunction MOSFET in a PG-TO-247 package, designed for high-efficiency power conversion in applications such as PFC, server, telecom, UPS, and solar systems. It features a maximum drain-source on-state resistance of 45 mΩ, a total gate charge of 93 nC, and a pulsed drain current rating of 212 A. The device supports a maximum junction temperature of 150°C and is qualified for industrial-grade applications according to JEDEC J-STD-002 and JESD22 standards. It exhibits improved dv/dt ruggedness and low switching losses, enabling higher power density and reduced cooling requirements.

Datasheet Summary
Powered by GS/AI

The IPW65R045C7 is a 650V CoolMOS™ C7 superjunction MOSFET in a PG-TO-247 package, designed for high-efficiency power conversion in applications such as PFC, server, telecom, UPS, and solar systems. It features a maximum drain-source on-state resistance of 45 mΩ, a total gate charge of 93 nC, and a pulsed drain current rating of 212 A. The device supports a maximum junction temperature of 150°C and is qualified for industrial-grade applications according to JEDEC J-STD-002 and JESD22 standards. It exhibits improved dv/dt ruggedness and low switching losses, enabling higher power density and reduced cooling requirements.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPW65R045C7 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPW65R045C7
500V-950V N-Channel Power MOSFET IPW65R045C7
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features 650V voltage Revolutionary best-in-class R DS(on)/package Reduced energy stored in output capacitance (Eoss) Lower gate charge Qg Space saving through use of smaller packages or reduction of parts 12 years manufacturing experience in superjunction technology Benefits Improved safety margin and suitable for both SMPS and solar inverter applications Lowest conduction losses/package Low switching losses Better light load efficiency Increasing power density Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar PC power Applications 48 V intermediate bus converter (IBC) EV charging Residential air conditioning: Smart (IoT) and efficient cooling Telecommunication infrastructure Designers who used this product also designed with IPP051N15N5 | N-Channel Power MOSFET BSC036NE7NS3 G | N-Channel Power MOSFET IDH12G65C5 | CoolSiC™ Schottky Diodes IRS4427S | Gate driver ICs IPP051N15N5 | N-Channel Power MOSFET BSC036NE7NS3 G | N-Channel Power MOSFET IDH12G65C5 | CoolSiC™ Schottky Diodes IRS4427S | Gate driver ICs IPP051N15N5 | N-Channel Power MOSFET BSC036NE7NS3 G | N-Channel Power MOSFET IDH12G65C5 | CoolSiC™ Schottky Diodes IRS4427S | Gate driver ICs

Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range.


Summary of Features

  • 650V voltage
  • Revolutionary best-in-class R DS(on)/package
  • Reduced energy stored in output capacitance (Eoss)
  • Lower gate charge Qg
  • Space saving through use of smaller packages or reduction of parts
  • 12 years manufacturing experience in superjunction technology

Benefits

  • Improved safety margin and suitable for both SMPS and solar inverter applications
  • Lowest conduction losses/package
  • Low switching losses
  • Better light load efficiency
  • Increasing power density
  • Outstanding CoolMOS™ quality

Potential Applications

  • Telecom
  • Server
  • Solar
  • PC power

Applications

  • 48 V intermediate bus converter (IBC)
  • EV charging
  • Residential air conditioning: Smart (IoT) and efficient cooling
  • Telecommunication infrastructure

Designers who used this product also designed with


  • IPP051N15N5 |
    N-Channel Power MOSFET
  • BSC036NE7NS3 G |
    N-Channel Power MOSFET
  • IDH12G65C5 |
    CoolSiC™ Schottky Diodes
  • IRS4427S |
    Gate driver ICs
  • IPP051N15N5 |
    N-Channel Power MOSFET
  • BSC036NE7NS3 G |
    N-Channel Power MOSFET
  • IDH12G65C5 |
    CoolSiC™ Schottky Diodes
  • IRS4427S |
    Gate driver ICs
  • IPP051N15N5 |
    N-Channel Power MOSFET
  • BSC036NE7NS3 G |
    N-Channel Power MOSFET
  • IDH12G65C5 |
    CoolSiC™ Schottky Diodes
  • IRS4427S |
    Gate driver ICs
Supplier's Site Datasheet
Singapore, Singapore
650V 46A MOSFET Transistor
278-IPW65R045C7
650V 46A MOSFET Transistor 278-IPW65R045C7
Trans MOSFET N-CH 650V 46A 3-Pin(3+Tab) TO-247 Tube Product overview: IPW65R045C7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW65R045C7 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 650V 46A 3-Pin(3+Tab) TO-247 Tube Product overview: IPW65R045C7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW65R045C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8977633 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8977633
MOSFETs 8977633
MOSFET N-Channel 650V 46A CoolMOS TO247

MOSFET N-Channel 650V 46A CoolMOS TO247

Supplier's Site
MOSFETs - 8977633P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8977633P
MOSFETs 8977633P
MOSFET N-Channel 650V 46A CoolMOS TO247

MOSFET N-Channel 650V 46A CoolMOS TO247

Supplier's Site
MOSFETs - 1658147 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1658147
MOSFETs 1658147
MOSFET N-Channel 650V 46A CoolMOS TO247

MOSFET N-Channel 650V 46A CoolMOS TO247

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R045C7 - 205253-IPW65R045C7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R045C7
205253-IPW65R045C7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R045C7 205253-IPW65R045C7
Manufacturer: Infineon Technologies Win Source Part Number: 205253-IPW65R045C7 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 227W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 46A (Tc) Gate-Source Threshold Voltage: 4V @ 1.25mA Max Gate Charge: 93nC @ 10V Max Input Capacitance: 4340pF @ 400V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 mOhm @ 24.9A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205253-IPW65R045C7
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 227W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 46A (Tc)
Gate-Source Threshold Voltage: 4V @ 1.25mA
Max Gate Charge: 93nC @ 10V
Max Input Capacitance: 4340pF @ 400V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 24.9A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 46A TO247-3 CoolMOS C7

MOSFET N-Ch 650V 46A TO247-3 CoolMOS C7

Buy Now Datasheet
Single FETs, MOSFETs - IPW65R045C7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPW65R045C7
Single FETs, MOSFETs IPW65R045C7
46A, 650V, 0.045OHM, N-CHANNEL M

46A, 650V, 0.045OHM, N-CHANNEL M

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPW65R045C7 278-IPW65R045C7 8977633 8977633P 205253-IPW65R045C7 IPW65R045C7 IPW65R045C7
Product Name 500V-950V N-Channel Power MOSFET 650V 46A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R045C7 MOSFET Single FETs, MOSFETs
Polarity N-Channel; N N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Transistor Technology / Material Si/SiC MOSFET (Metal Oxide)
rDS(on) 0.0450 ohms
QG 93 nC
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data