Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPW65R041CFDFKSA1

Description
Win Source Part Number: 1028135-IPW65R041CFD FKSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 68.5A (Tc) Rds On (Max) @ Id, Vgs: 41mOhm @ 33.1A, 10V Vgs(th) (Max) @ Id: 4.5V @ 3.3mA Power Dissipation (Max): 500W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-1 Gate Charge (Qg) (Max) @ Vgs: 300 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8400 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPW65R037C6FKSA1; IPW65R019C7FKSA1; IPW65R048CFDAFKSA1; FCH041N60E; STW88N65M5; FDH50N50_F133IPW65R0 41CFD; IPW65R041CFDFKSA1.; IPW65R041CFDFKSA2; SP000756288; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPW65R041CFD,IPW65R0 41CFD-ND,SP000756288 Base Product Number: IPW65R041 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1028135-IPW65R041CFD FKSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 68.5A (Tc) Rds On (Max) @ Id, Vgs: 41mOhm @ 33.1A, 10V Vgs(th) (Max) @ Id: 4.5V @ 3.3mA Power Dissipation (Max): 500W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-1 Gate Charge (Qg) (Max) @ Vgs: 300 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8400 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPW65R037C6FKSA1; IPW65R019C7FKSA1; IPW65R048CFDAFKSA1; FCH041N60E; STW88N65M5; FDH50N50_F133IPW65R0 41CFD; IPW65R041CFDFKSA1.; IPW65R041CFDFKSA2; SP000756288; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPW65R041CFD,IPW65R0 41CFD-ND,SP000756288 Base Product Number: IPW65R041 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1028135-IPW65R041CFDFKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1028135-IPW65R041CFDFKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1028135-IPW65R041CFDFKSA1
Win Source Part Number: 1028135-IPW65R041CFD FKSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 68.5A (Tc) Rds On (Max) @ Id, Vgs: 41mOhm @ 33.1A, 10V Vgs(th) (Max) @ Id: 4.5V @ 3.3mA Power Dissipation (Max): 500W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-1 Gate Charge (Qg) (Max) @ Vgs: 300 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8400 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPW65R037C6FKSA1; IPW65R019C7FKSA1; IPW65R048CFDAFKSA1; FCH041N60E; STW88N65M5; FDH50N50_F133IPW65R0 41CFD; IPW65R041CFDFKSA1.; IPW65R041CFDFKSA2; SP000756288; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPW65R041CFD,IPW65R0 41CFD-ND,SP000756288 Base Product Number: IPW65R041 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1028135-IPW65R041CFDFKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 68.5A (Tc)
Rds On (Max) @ Id, Vgs: 41mOhm @ 33.1A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 3.3mA
Power Dissipation (Max): 500W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3-1
Gate Charge (Qg) (Max) @ Vgs: 300 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8400 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPW65R037C6FKSA1; IPW65R019C7FKSA1; IPW65R048CFDAFKSA1; FCH041N60E; STW88N65M5; FDH50N50_F133IPW65R041CFD; IPW65R041CFDFKSA1.; IPW65R041CFDFKSA2; SP000756288;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPW65R041CFD,IPW65R041CFD-ND,SP000756288
Base Product Number: IPW65R041
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
650V 68.5A MOSFET Transistor
278-IPW65R041CFDFKSA1
650V 68.5A MOSFET Transistor 278-IPW65R041CFDFKSA1
MOSFET N-CH 650V 68.5A TO247-3 Product overview: IPW65R041CFDFKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 68.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 68.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW65R041CFDFKSA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 68.5A TO247-3 Product overview: IPW65R041CFDFKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 68.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 68.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW65R041CFDFKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPW65R041CFDFKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPW65R041CFDFKSA1-ND
Single FETs, MOSFETs 448-IPW65R041CFDFKSA1-ND
N-Channel 650V 68.5A (Tc) 500W (Tc) Through Hole PG-TO247-3-1

N-Channel 650V 68.5A (Tc) 500W (Tc) Through Hole PG-TO247-3-1

Buy Now Datasheet
MOSFET N-Ch 700V 68.5A TO247-3 CoolMOS CFD2

MOSFET N-Ch 700V 68.5A TO247-3 CoolMOS CFD2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPW65R041CFDFKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPW65R041CFDFKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPW65R041CFDFKSA1
MOSFET N-CH 650V 68.5A TO247-3

MOSFET N-CH 650V 68.5A TO247-3

Supplier's Site
Mosfet Transistor, N Channel, 68.5 A, 700 V, 0.037 Ohm, 10 V, 4 V Rohs Compliant Infineon - 85X6042 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 68.5 A, 700 V, 0.037 Ohm, 10 V, 4 V Rohs Compliant Infineon
85X6042
Mosfet Transistor, N Channel, 68.5 A, 700 V, 0.037 Ohm, 10 V, 4 V Rohs Compliant Infineon 85X6042
MOSFET Transistor, N Channel, 68.5 A, 700 V, 0.037 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 68.5 A, 700 V, 0.037 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1028135-IPW65R041CFDFKSA1 278-IPW65R041CFDFKSA1 448-IPW65R041CFDFKSA1-ND IPW65R041CFDFKSA1 IPW65R041CFDFKSA1 85X6042
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 650V 68.5A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 68.5 A, 700 V, 0.037 Ohm, 10 V, 4 V Rohs Compliant Infineon
Polarity N-Channel N-Channel N-Channel
PD 500000 milliwatts 500000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 Tube TO-247; TO-247-3 TO-247; TO-247-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Automotive 55V 30A DPAK MOSFET Transistor - 278-AUIRFR4105Z - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 48000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details