Infineon Technologies AG 600V 13A MOSFET Transistor IPT60R040S7XTMA1

Description
MOSFET N-CH 600V 13A 8HSOF Product overview: IPT60R040S7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT60R040S7XTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 13A 8HSOF Product overview: IPT60R040S7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT60R040S7XTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 13A MOSFET Transistor
278-IPT60R040S7XTMA1
600V 13A MOSFET Transistor 278-IPT60R040S7XTMA1
MOSFET N-CH 600V 13A 8HSOF Product overview: IPT60R040S7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT60R040S7XTMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 13A 8HSOF Product overview: IPT60R040S7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT60R040S7XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPT60R040S7XTMA1 - 874887-IPT60R040S7XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPT60R040S7XTMA1
874887-IPT60R040S7XTMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPT60R040S7XTMA1 874887-IPT60R040S7XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874887-IPT60R040S7XT MA1 Series: CoolMOS™S7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 13A (Tc) 245W (Tc) Surface Mount PG-HSOF-8-2 Package: 8-PowerSFN Package: Reel - TR Mounting: Surface Mount Family Name: IPT60R040 Categories: Discrete Semiconductor Products Case / Package: PG-HSOF-8-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095 Other Part Number: 448-IPT60R040S7XTMA1 CT, 448-IPT60R040S7XTMA1 TR, 448-IPT60R040S7XTMA1 DKR, SP003393022

Manufacturer: Infineon Technologies
Win Source Part Number: 874887-IPT60R040S7XTMA1
Series: CoolMOS™S7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 13A (Tc) 245W (Tc) Surface Mount PG-HSOF-8-2
Package: 8-PowerSFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPT60R040
Categories: Discrete Semiconductor Products
Case / Package: PG-HSOF-8-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095
Other Part Number: 448-IPT60R040S7XTMA1CT, 448-IPT60R040S7XTMA1TR, 448-IPT60R040S7XTMA1DKR, SP003393022

Buy Now
MOSFETs - 2440909P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2440909P
MOSFETs 2440909P
Infineon IPT60R040S7XTMA1

Infineon IPT60R040S7XTMA1

Supplier's Site
MOSFETs - 2440908 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2440908
MOSFETs 2440908
Infineon IPT60R040S7XTMA1

Infineon IPT60R040S7XTMA1

Supplier's Site
MOSFETs - 2440909 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2440909
MOSFETs 2440909
Infineon IPT60R040S7XTMA1

Infineon IPT60R040S7XTMA1

Supplier's Site
Single FETs, MOSFETs - 448-IPT60R040S7XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPT60R040S7XTMA1DKR-ND
Single FETs, MOSFETs 448-IPT60R040S7XTMA1DKR-ND
N-Channel 600V 13A (Tc) 245W (Tc) Surface Mount PG-HSOF-8-2

N-Channel 600V 13A (Tc) 245W (Tc) Surface Mount PG-HSOF-8-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPT60R040S7XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPT60R040S7XTMA1CT-ND
Single FETs, MOSFETs 448-IPT60R040S7XTMA1CT-ND
N-Channel 600V 13A (Tc) 245W (Tc) Surface Mount PG-HSOF-8-2

N-Channel 600V 13A (Tc) 245W (Tc) Surface Mount PG-HSOF-8-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPT60R040S7XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPT60R040S7XTMA1TR-ND
Single FETs, MOSFETs 448-IPT60R040S7XTMA1TR-ND
N-Channel 600V 13A (Tc) 245W (Tc) Surface Mount PG-HSOF-8-2

N-Channel 600V 13A (Tc) 245W (Tc) Surface Mount PG-HSOF-8-2

Buy Now Datasheet
Mosfet, N-Ch, 600V, 13A, Hsof Rohs Compliant Infineon - 91AH7691 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 13A, Hsof Rohs Compliant Infineon
91AH7691
Mosfet, N-Ch, 600V, 13A, Hsof Rohs Compliant Infineon 91AH7691
MOSFET, N-CH, 600V, 13A, HSOF ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 13A, HSOF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPT60R040S7XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPT60R040S7XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPT60R040S7XTMA1
MOSFET N-CH 600V 13A 8HSOF

MOSFET N-CH 600V 13A 8HSOF

Supplier's Site
MOSFET

MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - IPT60R040S7XTMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPT60R040S7XTMA1
Single FETs, MOSFETs IPT60R040S7XTMA1
MOSFET N-CH 600V 13A 8HSOF

MOSFET N-CH 600V 13A 8HSOF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPT60R040S7XTMA1 874887-IPT60R040S7XTMA1 2440909P 448-IPT60R040S7XTMA1DKR-ND 91AH7691 IPT60R040S7XTMA1 IPT60R040S7XTMA1 IPT60R040S7XTMA1
Product Name 600V 13A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPT60R040S7XTMA1 MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 600V, 13A, Hsof Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
PD 245 milliwatts 245000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data