Infineon Technologies AG 600V 13.8A MOSFET Transistor IPW60R280P6FKSA1

Description
MOSFET N-CH 600V 13.8A TO247-3 Product overview: IPW60R280P6FKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R280P6FKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 13.8A TO247-3 Product overview: IPW60R280P6FKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R280P6FKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 13.8A MOSFET Transistor
278-IPW60R280P6FKSA1
600V 13.8A MOSFET Transistor 278-IPW60R280P6FKSA1
MOSFET N-CH 600V 13.8A TO247-3 Product overview: IPW60R280P6FKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R280P6FKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 13.8A TO247-3 Product overview: IPW60R280P6FKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R280P6FKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPW60R280P6FKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPW60R280P6FKSA1-ND
Single FETs, MOSFETs IPW60R280P6FKSA1-ND
N-Channel 600V 13.8A (Tc) 104W (Tc) Through Hole PG-TO247-3

N-Channel 600V 13.8A (Tc) 104W (Tc) Through Hole PG-TO247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R280P6FKSA1 - 874900-IPW60R280P6FKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R280P6FKSA1
874900-IPW60R280P6FKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R280P6FKSA1 874900-IPW60R280P6FKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 874900-IPW60R280P6FK SA1 Series: CoolMOS™ P6 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 13.8A (Tc) 104W (Tc) Through Hole PG-TO247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IPW60R280 Categories: Discrete Semiconductor Products Case / Package: PG-TO247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 874900-IPW60R280P6FKSA1
Series: CoolMOS™ P6
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 13.8A (Tc) 104W (Tc) Through Hole PG-TO247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IPW60R280
Categories: Discrete Semiconductor Products
Case / Package: PG-TO247-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
MOSFET N-Ch 600V 13.8A TO247-3

MOSFET N-Ch 600V 13.8A TO247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPW60R280P6FKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPW60R280P6FKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPW60R280P6FKSA1
MOSFET N-CH 600V 13.8A TO247-3

MOSFET N-CH 600V 13.8A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPW60R280P6FKSA1 IPW60R280P6FKSA1-ND 874900-IPW60R280P6FKSA1 IPW60R280P6FKSA1 IPW60R280P6FKSA1
Product Name 600V 13.8A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R280P6FKSA1 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
PD 104 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF1404ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details