Infineon Technologies AG Single FETs, MOSFETs IPU50R1K4CEAKMA1

Description
N-Channel 500V 3.1A (Tc) 42W (Tc) Through Hole PG-TO251-3
Request a Quote Datasheet
Description
N-Channel 500V 3.1A (Tc) 42W (Tc) Through Hole PG-TO251-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPU50R1K4CEAKMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPU50R1K4CEAKMA1-ND
Single FETs, MOSFETs IPU50R1K4CEAKMA1-ND
N-Channel 500V 3.1A (Tc) 42W (Tc) Through Hole PG-TO251-3

N-Channel 500V 3.1A (Tc) 42W (Tc) Through Hole PG-TO251-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPU50R1K4CEAKMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPU50R1K4CEAKMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPU50R1K4CEAKMA1
MOSFET N-CH 500V 3.1A TO251-3

MOSFET N-CH 500V 3.1A TO251-3

Supplier's Site
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPU50R1K4CEAKMA1-ND IPU50R1K4CEAKMA1 IPU50R1K4CEAKMA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
FET, MOSFET Arrays - AUIRF7313Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details