Infineon Technologies AG MOSFETs IPT60R050G7XTMA1

Description
Infineon IPT60R050G7XTMA1 MOSFET
Request a Quote Datasheet
Description
Infineon IPT60R050G7XTMA1 MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2152556 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152556
MOSFETs 2152556
Infineon IPT60R050G7XTMA1 MOSFET

Infineon IPT60R050G7XTMA1 MOSFET

Supplier's Site
MOSFETs - 2152556P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152556P
MOSFETs 2152556P
Infineon IPT60R050G7XTMA1 MOSFET

Infineon IPT60R050G7XTMA1 MOSFET

Supplier's Site
MOSFETs - 2152555 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152555
MOSFETs 2152555
Infineon IPT60R050G7XTMA1 MOSFET

Infineon IPT60R050G7XTMA1 MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPT60R050G7XTMA1 - 874888-IPT60R050G7XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPT60R050G7XTMA1
874888-IPT60R050G7XTMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPT60R050G7XTMA1 874888-IPT60R050G7XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874888-IPT60R050G7XT MA1 Series: CoolMOS™ G7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 44A (Tc) 245W (Tc) Surface Mount PG-HSOF-8-2 Package: 8-PowerSFN Package: Reel - TR Mounting: Surface Mount Family Name: IPT60R050 Categories: Discrete Semiconductor Products Case / Package: PG-HSOF-8-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPT60R050G7XTMA1CT, IPT60R050G7XTMA1DKR, IPT60R050G7XTMA1-ND, SP001615912, IPT60R050G7XTMA1TR

Manufacturer: Infineon Technologies
Win Source Part Number: 874888-IPT60R050G7XTMA1
Series: CoolMOS™ G7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 44A (Tc) 245W (Tc) Surface Mount PG-HSOF-8-2
Package: 8-PowerSFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPT60R050
Categories: Discrete Semiconductor Products
Case / Package: PG-HSOF-8-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPT60R050G7XTMA1CT, IPT60R050G7XTMA1DKR, IPT60R050G7XTMA1-ND, SP001615912, IPT60R050G7XTMA1TR

Buy Now Datasheet
Single FETs, MOSFETs - IPT60R050G7XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPT60R050G7XTMA1DKR-ND
Single FETs, MOSFETs IPT60R050G7XTMA1DKR-ND
N-Channel 650V 44A (Tc) 245W (Tc) Surface Mount PG-HSOF-8-2

N-Channel 650V 44A (Tc) 245W (Tc) Surface Mount PG-HSOF-8-2

Buy Now Datasheet
Single FETs, MOSFETs - IPT60R050G7XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPT60R050G7XTMA1CT-ND
Single FETs, MOSFETs IPT60R050G7XTMA1CT-ND
N-Channel 650V 44A (Tc) 245W (Tc) Surface Mount PG-HSOF-8-2

N-Channel 650V 44A (Tc) 245W (Tc) Surface Mount PG-HSOF-8-2

Buy Now Datasheet
Single FETs, MOSFETs - IPT60R050G7XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPT60R050G7XTMA1TR-ND
Single FETs, MOSFETs IPT60R050G7XTMA1TR-ND
N-Channel 650V 44A (Tc) 245W (Tc) Surface Mount PG-HSOF-8-2

N-Channel 650V 44A (Tc) 245W (Tc) Surface Mount PG-HSOF-8-2

Buy Now Datasheet
Singapore, Singapore
600V 44A MOSFET Transistor
278-IPT60R050G7XTMA1
600V 44A MOSFET Transistor 278-IPT60R050G7XTMA1
MOSFET N-CH 600V 44A 8HSOF Product overview: IPT60R050G7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT60R050G7XTMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 44A 8HSOF Product overview: IPT60R050G7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT60R050G7XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 44A, 245W, Hsof; Transistor Polarity Infineon - 84AC6840 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 44A, 245W, Hsof; Transistor Polarity Infineon
84AC6840
Mosfet, N-Ch, 600V, 44A, 245W, Hsof; Transistor Polarity Infineon 84AC6840
MOSFET, N-CH, 600V, 44A, 245W, HSOF; Transistor Polarity:N Channel; Continuous Drain Current Id:44A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.043ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 44A, 245W, HSOF; Transistor Polarity:N Channel; Continuous Drain Current Id:44A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.043ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPT60R050G7XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPT60R050G7XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPT60R050G7XTMA1
MOSFET N-CH 600V 44A 8HSOF

MOSFET N-CH 600V 44A 8HSOF

Supplier's Site
Single FETs, MOSFETs - IPT60R050G7XTMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPT60R050G7XTMA1
Single FETs, MOSFETs IPT60R050G7XTMA1
MOSFET N-CH 600V 44A 8HSOF

MOSFET N-CH 600V 44A 8HSOF

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2152556 2152556P 874888-IPT60R050G7XTMA1 IPT60R050G7XTMA1DKR-ND 278-IPT60R050G7XTMA1 84AC6840 IPT60R050G7XTMA1 IPT60R050G7XTMA1 IPT60R050G7XTMA1
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPT60R050G7XTMA1 Single FETs, MOSFETs 600V 44A MOSFET Transistor Mosfet, N-Ch, 600V, 44A, 245W, Hsof; Transistor Polarity Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Si MOSFET (Metal Oxide)
MOSFET Operating Mode Enhancement Enhancement
Package Type Toll (hsof-8) HSOF SOT3; PG-HSOF-8-2 8-PowerSFN Tape & Reel (TR) TO-3 8-PowerSFN 8-PowerSFN
Number of units in IC 1
Unlock Full Specs
to access all available technical data