Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R041C6 IPW60R041C6

Description
Manufacturer: Infineon Technologies Win Source Part Number: 086340-IPW60R041C6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 481W (Tc) Family Name: IPW60R041C6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 77.5A (Tc) Gate-Source Threshold Voltage: 3.5V @ 2.96mA Max Gate Charge: 290nC @ 10V Max Input Capacitance: 6530pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 41 mOhm @ 44.4A, 10V Alternative Parts (Cross-Reference): TSM60NB041PW C1G; SiHG73N60E-GE3; SiHG73N60E-E3; Introduction Date: September 27, 2010 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 086340-IPW60R041C6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 481W (Tc) Family Name: IPW60R041C6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 77.5A (Tc) Gate-Source Threshold Voltage: 3.5V @ 2.96mA Max Gate Charge: 290nC @ 10V Max Input Capacitance: 6530pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 41 mOhm @ 44.4A, 10V Alternative Parts (Cross-Reference): TSM60NB041PW C1G; SiHG73N60E-GE3; SiHG73N60E-E3; Introduction Date: September 27, 2010 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R041C6 - 086340-IPW60R041C6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R041C6
086340-IPW60R041C6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R041C6 086340-IPW60R041C6
Manufacturer: Infineon Technologies Win Source Part Number: 086340-IPW60R041C6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 481W (Tc) Family Name: IPW60R041C6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 77.5A (Tc) Gate-Source Threshold Voltage: 3.5V @ 2.96mA Max Gate Charge: 290nC @ 10V Max Input Capacitance: 6530pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 41 mOhm @ 44.4A, 10V Alternative Parts (Cross-Reference): TSM60NB041PW C1G; SiHG73N60E-GE3; SiHG73N60E-E3; Introduction Date: September 27, 2010 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 086340-IPW60R041C6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 481W (Tc)
Family Name: IPW60R041C6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 77.5A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 2.96mA
Max Gate Charge: 290nC @ 10V
Max Input Capacitance: 6530pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 41 mOhm @ 44.4A, 10V
Alternative Parts (Cross-Reference): TSM60NB041PW C1G; SiHG73N60E-GE3; SiHG73N60E-E3;
Introduction Date: September 27, 2010
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
650V 77.5A MOSFET Transistor
2088-IPW60R041C6
650V 77.5A MOSFET Transistor 2088-IPW60R041C6
MOSFETs N-Ch 650V 77.5A TO247-3 CoolMOS C6 Product overview: IPW60R041C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 77.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 77.5A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW60R041C6 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 650V 77.5A TO247-3 CoolMOS C6 Product overview: IPW60R041C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 77.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 77.5A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW60R041C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistors - IPW60R041C6 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPW60R041C6
Transistors IPW60R041C6
MOSFET N-Ch 650V 77.5A TO247-3 CoolMOS C6

MOSFET N-Ch 650V 77.5A TO247-3 CoolMOS C6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 77.5A TO247-3 CoolMOS C6

MOSFET N-Ch 650V 77.5A TO247-3 CoolMOS C6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 086340-IPW60R041C6 2088-IPW60R041C6 IPW60R041C6 IPW60R041C6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R041C6 650V 77.5A MOSFET Transistor Transistors MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 600 volts
PD 481000 milliwatts 481 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data